Ricoh logo

Ricoh fi-8930 ADF scanner 600 x 600 DPI A3 Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32218
Info modified on:
11 Oct 2024, 11:22:56
Bullet Points Ricoh fi-8930 ADF scanner 600 x 600 DPI A3 Black, Gray:
  • - 130ppm & 750 sheet ADF
  • - State-of-the-art paper protection
  • - U-turn or straight-through path
  • - Easily transportable at 23kg
Long product name Ricoh fi-8930 ADF scanner 600 x 600 DPI A3 Black, Gray:

fi-8930 Image Scanner

Ricoh fi-8930 ADF scanner 600 x 600 DPI A3 Black, Gray:

The RICOH fi-8930 Image Scanner offers you the performance, reliability, and usability to maximise productivity. The result? A highly flexible, resilient and cost-effective scanning operation.
The fi-8930 is optimised for heavy-duty environments. With a generous Automatic Document Feeder capacity of 750 and fast 130ppm speed, it is designed to handle continuous scanning of large volumes of documents.
Consistent performance is ensured by high-speed USB 3.2 or Gigabit LAN connectivity, and the fact that its wide 105° opening angle and internal LED lights make it easy to maintain.
Stoppages are avoided and time is saved thanks to state-of-the-art paper protection features such as Stapled Document Detection and Automatic Skew Correction. The Intelligent Multi-Feed Function also understands when to stop for labels, sticky notes or photos, and when not to.
Many different types of documents can be handled without fuss or interruption because of its two feed paths; the classic U-turn ADF, and the straight-through path which accepts documents up to 1.25mm thick. And mixed batches are no problem thanks to the Automatic Profile Selection feature.
RICOH Image Scanners deliver industry-leading OCR accuracy rates and exceptional image quality. This is achieved through a combination of our unique Clear Image Capture technology, and PaperStream IP driver which also removes noise and optimises file sizes for lower-cost storage.
The RICOH fi-8930 offers a complete package for high volume scanning. The hardware comes with its own PaperStream software, but can be flexibly deployed with any other capture application. It has also been optimised for use with industry-leading PaperStream Capture Pro software. Tiered service plans and fixed-cost consumables and replacement parts offer predictable running costs. Back and front-side post-imprinting options are also available.
Engineered by the world leader in document scanners with decades of market-leading innovation and expertise, the fi-8930 also brings the reassurance of the most trusted scanning solutions on the planet.

Fast speed, large capacity
With a scanning speed up to 130ppm and ADF capacity of 750 sheets this model is designed to handle the continuous scanning of large volumes of documents.

Tough, Durable and Easy to Maintain
Durable, easy-to-maintain construction ensures consistent performance. Internal LED lights switch on automatically the moment the scanner is opened. And a 105° wide opening angle means servicing is quick and efficient. The daily cleaning mode ensures your scanner remains in peak condition.

Reliably Fast Connectivity
Both USB 3.2 and Gigabit LAN options are available on this model - providing high-speed, reliable connectivity and ensuring data can be transferred quickly and accurately.

Easily Handles Different Document Types
Incorporating both U-turn and straight-path scanning, many different document types can be handled without fuss or delay. Even documents up to 1.25mm in thickness can be accommodated via the straight-through path scanning option.

Industry-leading Paper Protection Technology
Costly delays and potential damage are avoided thanks to industry-leading paper protection features such as Stapled Document Detection. In addition, Automatic Skew Correction* ensures uninterrupted, consistent feeding, even when documents are loaded at an angle.

Intelligent Multi-Feed Function
The intelligent Multi-Feed Function (iMFF) assesses and understands both when to stop for stickers or photos attached to documents, and when to ignore them and continue the scan.

Eliminate Mixed Batch Preparation
The Automatic Profile Selection feature can also eliminate the time and effort needed to sort batches into different document types, by automatically applying the correct scan profile to recognised forms.

Reduce Post-Scan Effort
Enhanced paper ejection and stacking control ensure scanned documents are neatly stacked and ready to be lifted from the tray with ease.

Industry Leading OCR Accuracy
RICOH’s unique Clear Image Capture technology delivers industry-leading OCR accuracy rates and exceptional image quality.

Optimised File Sizes for Low-Cost Storage
RICOH’s PaperStream IP driver supplied with every scanner removes noise and optimises file sizes for lower-cost storage.

Ergonomic Design
Ergonomic operator-centric design means control buttons are easy to access and the instrument panel is angled towards the user for greater efficiency. At 23kg in weight and with comfortable hand grips, this scanner is designed to be easily transportable.

Capture Software Flexibility
The model has been developed so that it can be deployed with greater flexibility across the operation. All scanners are supplied with PaperStream Software, including the PaperStream IP driver, PaperStream ClickScan and Paperstream Capture. It can also be used with any of the leading alternative capture software packages. And specifically, this scanner has been optimised to work with the industry leading Paperstream Capture Pro, premium multi-station software option.

Predictable Running Costs
Keep control of running costs with tiered service plans and fixed cost consumables and replacement parts to match your operational budget.

Post-Imprinting Options
To help track and manage documents, post-imprinting options for date, time and index numbers are available for back or front-side printing.

Buy with Confidence from the Market Leaders
With over 15 million scanners sold to date and the largest market share globally, RICOH’s enduring reputation for reliability and premium quality, ensures you are buying the world’s most trusted scanning solution.

Innovation & Expertise
Building on decades of continuous innovation, our ProDes design centre in Japan is dedicated to the study, development, and evolution of scanners. Coupled with our unique Organisational Intelligence approach to digital transformation and business value, RICOH Image Scanners ensure your scanning operation can achieve greater flexibility, resilience, and cost-effectiveness.

Short summary description Ricoh fi-8930 ADF scanner 600 x 600 DPI A3 Black, Gray:

Ricoh fi-8930, 12 x 17" (305 x 431.8 mm), 600 x 600 DPI, 130 ppm, ADF scanner, Black, Gray, LCD

Long summary description Ricoh fi-8930 ADF scanner 600 x 600 DPI A3 Black, Gray:

Ricoh fi-8930. Maximum scan size: 12 x 17" (305 x 431.8 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 130 ppm. Scanner type: ADF scanner, Product color: Black, Gray, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 110000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5, A6

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.