location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Cube Adventures Dino's

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cube Adventures Dino's
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-573623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765736230
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2024 10:25:13
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Cube Adventures Dino's:
This short summary of the VTech Cube Adventures Dino's data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Cube Adventures Dino's, 4 yr(s), Sounding, Speaking function, Batteries required, AAA, Plastic

Long summary description VTech Cube Adventures Dino's:
This is an auto-generated long summary of VTech Cube Adventures Dino's based on the first three specs of the first five spec groups.

VTech Cube Adventures Dino's. Recommended age (min): 4 yr(s), Recommended age (max): 8 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
8 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Music playback
No
Game language
DUTCH
Certification
CE
Power
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
3.15" (80 mm)
Depth
2.83" (72 mm)
Height
2.83" (72 mm)
Weight
6.94 oz (196.7 g)
Packaging data
Package width
4.53" (115 mm)
Package depth
4.53" (115 mm)
Package height
8.5" (216 mm)
Package weight
12 oz (339 g)
Package volume
0.286 cm³
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Assortment of products
No
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
6 pc(s)
Quantity per pallet
324 pc(s)
Master (outer) case width
14.6" (372 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
9.57" (243 mm)
Master (outer) case GTIN (EAN/UPC)
63417765736232
Master (outer) case weight
5.49 lbs (2.49 kg)
Master (outer) case volume
2.305 cm³
Harmonized System (HS) code
9503006900
Number of cartons per pallet
54 pc(s)
Number of cartons per pallet layer
9 pc(s)
Country Distributor
Belgium 1 distributor(s)