location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bluey Smartphone Children's telephone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluey Smartphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-554623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765546235
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 11:04:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Bluey Smartphone Children's telephone:
This short summary of the VTech Bluey Smartphone Children's telephone data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bluey Smartphone, Children's telephone, 3 yr(s), Dutch, 4.76 oz (135 g), Multicolor

Long summary description VTech Bluey Smartphone Children's telephone:
This is an auto-generated long summary of VTech Bluey Smartphone Children's telephone based on the first three specs of the first five spec groups.

VTech Bluey Smartphone. Product type: Children's telephone. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 4.76 oz (135 g). Product color: Multicolor

Design
Product type *
Children's telephone
Product color *
Multicolor
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Hand-eye coordination development, Imagination development
Audio
Music playback
No
Sounding
Yes
Sound effects
Yes
Speaking function
Yes
Power
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Rechargeable
No
Weight & dimensions
Width
3.27" (83 mm)
Depth
0.984" (25 mm)
Height
6.69" (170 mm)
Weight
4.76 oz (135 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
1.69" (43 mm)
Package height
8.5" (216 mm)
Package weight
7.41 oz (210 g)
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Quantity per pallet
684 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
114 pc(s)
Number of cartons per pallet layer
19 pc(s)
Harmonized System (HS) code
9503008700
Package volume
0.139 cm³
Master (outer) case width
11.2" (285 mm)
Master (outer) case length
6.57" (167 mm)
Master (outer) case height
9.29" (236 mm)
Master (outer) case weight
3.04 lbs (1.38 kg)
Master (outer) case volume
1.123 cm³
Master (outer) case GTIN (EAN/UPC)
63417765546237
Supplier features
Assembly required
No
Other features
Game language
DUTCH
Brand Image Article code product Stock Price from
VTech Bluey Game Watch Children's watch VTech Bluey Game Watch Children's watch
(show image)
80-554523 Bluey Game Watch
VTech Baby V-Kids Muziekspeler VTech Baby V-Kids Muziekspeler
(show image)
80-569223 V-Kids Muziekspeler
Country Distributor
Belgium 1 distributor(s)