location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox Genuine Xerox® VersaLink® C620 Color Printer Cyan High capacity Toner Cartridge (12000 Pages) - 006R04625
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04625
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205037975 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 05:02:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SPECIFICATION: Genuine Xerox Part: 006R04625 ; Page Yield: 12000 Pages.
  • - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges.
  • - OPTIMAL: Original Xerox cartridges made by Xerox for Xerox® VersaLink® C620 Color Printer printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working.
  • - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives.
  • - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards.
Long product name Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan :
The short editorial description of Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan

Xerox Genuine Xerox® VersaLink® C620 Color Printer Cyan High capacity Toner Cartridge (12000 Pages) - 006R04625
More>>>
Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan:
The official marketing text of Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

Xerox Genuine Xerox® VersaLink® C620 Color Printer Cyan High capacity Toner Cartridge (12000 Pages) - 006R04625 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.

Short summary description Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan:
This short summary of the Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 006R04625, 12000 pages, Cyan, 1 pc(s)

Long summary description Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Xerox 006R04625 toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Xerox 006R04625. Color toner page yield: 12000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
VersaLink C620
Quantity per pack *
1 pc(s)
Color toner cartridges quantity
1
Color toner page yield *
12000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Xerox
Supply type *
Single pack
Quantity per box
1 pc(s)
Features
Product color
Black
Certification
CE, UKCA
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, UKCA
Weight & dimensions
Package width
4" (101.6 mm)
Package depth
7" (177.8 mm)
Package height
3" (76.2 mm)
Package weight
16 oz (453.6 g)
Package type
Box
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)