location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go Wireless Split
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y41C33775
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477831438 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 09:20:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Human-inspired True Ergonomic split keyboard
  • - 13-degrees splay for straight typing, comfortable neck and shoulders
  • - 11-degrees vertical tenting for more natural typing posture
  • - 4-degrees negative tilt riser to reduce wrist pain
  • - Tactile and responsive, scissor switch keys
  • - Treated cork palm rest, soft cushion to reduce palm wrist strain
Long product name Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray :
The short editorial description of Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray

2.4G Wireless, 2 x AA
More>>>
Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray:
The official marketing text of Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray as supplied by the manufacturer

The Lenovo Go Wireless Split Keyboard is a revolution in workplace comfort designed to reduce the strain on your forearms, hands, and shoulders. Sculpted using the latest ergonomic science, the keyboard features strain-reducing vertical tenting and a negative tilt that ensure your posture is correctly aligned at all times so you can maintain focus and productivity for longer.

Short summary description Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray:
This short summary of the Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Go Wireless Split, Wireless, RF Wireless, Gray

Long summary description Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray:
This is an auto-generated long summary of Lenovo Go Wireless Split keyboard Office RF Wireless Spanish Gray based on the first three specs of the first five spec groups.

Lenovo Go Wireless Split. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 88. Wrist rest. Recommended usage: Office. Product color: Gray

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard language *
Spanish
Pointing device *
No
Numeric keypad *
No
Keyboard number of keys
88
Keyboard keys operating life
10 million characters
Windows keys
Yes
Frequency band
2.4 GHz
Design
Island-style keyboard
Yes
Ergonomic design
Yes
Wrist rest
Yes
Product color *
Gray
Surface coloration
Monochromatic
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
Headset
Headset included
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
18.2 x 10 x 1.89" (463 x 255 x 48 mm)
Keyboard weight
31.4 oz (890 g)
Packaging data
Package width
18.5" (469 mm)
Package depth
11.4" (290 mm)
Package height
2.95" (75 mm)
Package weight
3.57 lbs (1.62 kg)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Country Distributor
España 1 distributor(s)