location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe® Round Keyed Laptop Lock - Master Keyed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64908M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252319478
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hidden Pin™ technology ensures tubular locks cannot be picked offering the highest level of security
  • - ClickSafe®’s keyless locking mechanism helps increase employee compliance. There’s no excuse for computers and data being left unprotected**
  • - High security barrel with a built-in defense system that guards against lock tampering for increased security**
  • - Multi-stranded 5mm thick and 1500mm long steel cable provides the strongest physical security on the market**
  • - ClickSafe® lockhead pivots 180° and rotates a full 360° around the cable for flexibility and convenience**
  • - Protects your hardware by attaching itself to the ClickSafe® Security Anchor which connects to the Kensington Security Slot found in 99% of laptops**
  • - Low profile lockhead ensures compatibility with thin laptops**
Guarantee: Limited Lifetime
Long product name Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed :
The short editorial description of Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed

ClickSafe® Round Keyed Laptop Lock - Master Keyed
More>>>
Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed:
The official marketing text of Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed as supplied by the manufacturer

The Kensington ClickSafe® Round Keyed Laptop Lock gives employees the power to protect their laptop or devices in just one click for the ultimate in physical security. Master Keyed locks allow you to equip employees with their own personal locks while retaining administrative access for IT Managers. It provides backwards compatibility with other Kensington round keyed locks for flexibility and convenience.

Short summary description Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed:
This short summary of the Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed, 59.1" (1.5 m), Kensington, Round key, Steel, Black

Long summary description Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed:
This is an auto-generated long summary of Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed based on the first three specs of the first five spec groups.

Kensington ClickSafe® Round Keyed Laptop Lock - Master Keyed. Product color: Black, Best uses: PC, Lock type: Round key. Cable length: 59.1" (1.5 m), Cable diameter: 0.197" (5 mm). Package weight: 10.2 oz (290 g), Package dimensions (WxDxH): 5.98 x 0.512 x 10" (152 x 13 x 254 mm)

Features
Product color *
Black
Best uses *
PC
Lock type *
Round key
Cable lock slot type
Kensington
Cable lock security features
ClickSafe
Material
Steel
Number of keys provided
1
Color
No
Cable type
Standard
Weight & dimensions
Cable length *
59.1" (1.5 m)
Cable diameter
0.197" (5 mm)
Packaging data
Package weight
10.2 oz (290 g)
Package dimensions (WxDxH)
5.98 x 0.512 x 10" (152 x 13 x 254 mm)
Technical details
Cable construction
7x7
Number of secured items
1
Brand Image Article code product Stock Price from
Kensington ClickSafe® Security Anchor Adapter Kit Kensington ClickSafe® Security Anchor Adapter Kit
(show image)
K64931WW ClickSafe® Security Anchor Adapter Kit
Kensington K64661WW cable lock Black Kensington K64661WW cable lock Black
(show image)
K64661WW K64661WW
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)