location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K64661WW cable lock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K64661WW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64661WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0854585298860 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington K64661WW cable lock Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes 2 ClickSafe locks with identical keys -- 1 for the office and 1 self-coiling lock for travel
Guarantee: Limited Lifetime
Long product name Kensington K64661WW cable lock Black :
The short editorial description of Kensington K64661WW cable lock Black

Security and convenience -- guaranteed
More>>>
Kensington K64661WW cable lock Black:
The official marketing text of Kensington K64661WW cable lock Black as supplied by the manufacturer

The fastest, easiest way to secure a laptop is now available as a security pack with 2 locks: 1 for the office, 1 for the road, or for anywhere you go. The ClickSafe Anywhere Security Pack is our most secure yet, with a tamper-resistant lockhead, advanced cable construction and the convenience of using the same key. Just one click and your laptop is secured.

Short summary description Kensington K64661WW cable lock Black:
This short summary of the Kensington K64661WW cable lock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K64661WW, Flat key, Black

Long summary description Kensington K64661WW cable lock Black:
This is an auto-generated long summary of Kensington K64661WW cable lock Black based on the first three specs of the first five spec groups.

Kensington K64661WW. Product color: Black, Lock type: Flat key, Cable lock security features: Combination/Key Code Registration, Safe. Package weight: 10.7 oz (303 g), Package dimensions (WxDxH): 6.69 x 8.39 x 1.38" (170 x 213 x 35 mm)

Features
Product color *
Black
Lock type *
Flat key
Cable lock security features
Combination/Key Code Registration, Safe
Number of keys provided
2
Color
No
Packaging data
Package weight
10.7 oz (303 g)
Package dimensions (WxDxH)
6.69 x 8.39 x 1.38" (170 x 213 x 35 mm)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)