Lenovo logo

Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49015
Info modified on:
10 Oct 2024, 13:44:00
Bullet Points Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN:
  • - Windows 11 IoT Enterprise for Collaboration GAC 64
  • - Intel Iris Xe Graphics
  • - Intel Core i5-1145G7E (8MB Cache, 1.5GHz)
  • - 16GB DDR4-SDRAM, 256GB SSD
Guarantee:
3-year, Onsite + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN:

Intel Core i5-1145G7E (8MB Cache, 1.5GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel Iris Xe Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 IoT Enterprise for Collaboration GAC 64 + IP Controller

Short summary description Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN:

Lenovo ThinkSmart One for Microsoft Team Rooms, Windows 11 IoT Enterprise GAC, Black

Long summary description Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN:

Lenovo ThinkSmart One for Microsoft Team Rooms. Ethernet LAN, Wi-Fi. Bluetooth. Operating system installed: Windows 11 IoT Enterprise GAC. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.