Apple logo

Apple iPhone 4S 3.5" Single SIM iOS 5 3G 16 GB Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69367
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPhone 4S 3.5" Single SIM iOS 5 3G 16 GB Black:

3.5", 960x640 IPS, 800:1, 16Gb, 3G, Bluetooth 4.0, Wi-Fi, GPS, GSM, CDMA EV-DO Rev. A (800, 1900 MHz), 8Mpx, iOS 5

Short summary description Apple iPhone 4S 3.5" Single SIM iOS 5 3G 16 GB Black:

Apple iPhone 4S, 3.5", 960 x 640 pixels, 16 GB, 8 MP, iOS 5, Black

Long summary description Apple iPhone 4S 3.5" Single SIM iOS 5 3G 16 GB Black:

Apple iPhone 4S. Display diagonal: 3.5", Display resolution: 960 x 640 pixels. Processor frequency: 1 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 5. Product color: Black. Weight: 4.94 oz (140 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.