location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2560
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P2560PP1L5DE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 300 W
  • - Intel® Core™2 Duo E6600 2.4 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 500 GB DVD-ROM
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
Guarantee: 1 Year Bring-In Service
Long product name Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black :
The short editorial description of Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black

ESPRIMO P2560, Intel Pentium Dual-Core E6600 (2C/2T, 3.06GHz, 2MB, 1066MHz), 2GB (1x 2GB) DDR3 non-ECC 1066MHz PC3-8500 DIMM RAM, 500GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, Intel GMA 4500, DVD-ROM, Gigabit Ethernet, No OS
More>>>
Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black:
The official marketing text of Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black as supplied by the manufacturer

Your Immediately Available Office PC
The Fujitsu ESPRIMO P2000 Series is designed for price-conscious customers and is equipped with state-of-the-art standard Intel® technology. These systems meet every office requirement - especially those typical for small and medium-sized businesses. The Fujitsu ESPRIMO P2000 Series is available from your dealer at all times and is thus an ideal choice once the decision to purchase has been taken.

SPECIAL FEATURES
- Proven Intel® technology.
- genuine Windows® 7 Professional.
- Equipped with all the basics for professional PC computing.
- Quality „Designed and engineered in Germany".
- Preferred versions available on-site.

Short summary description Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black:
This short summary of the Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P2560, 2.4 GHz, Intel® Core™2 Duo, E6600, 2 GB, 500 GB, DVD-ROM

Long summary description Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Mini Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P2560. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® GMA 4500. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 22 lbs (10 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
60.1 °C
PCI Express slots version
1.0
Number of processors installed
1
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
B2
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-ROM
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500
Maximum graphics card memory
1.759 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Internal modem
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
No
SmartCard slot
No
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel® G41
Motherboard form factor
micro ATX
Audio system
Realtek ALC663
Audio output channels
5.1 channels
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
No
Software
Compatible operating systems
Microsoft Windows 7 Starter 32-bit, Windows 7 Home Basic 32-bit, Windows 7 Home Premium 64-bit, Windows 7 Professional 32/64-bit, Windows Vista, Windows XP, openSUSE Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SL9S8
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27250
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
200 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Certificates
Certification
CE, RoHS, WEEE, HCT, HCL entry, WHQL
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.7" (425 mm)
Height *
13.9" (353 mm)
Weight *
22 lbs (10 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Power supply type
AC/DC
TV tuner integrated
No
Built-in camera
No
Package dimensions (WxDxH)
19.7 x 11.4 x 21.3" (500 x 290 x 540 mm)
Mac compatibility
No
Maximum number of SMP processors
1
Handheld remote control
No
Motherboard
D3041
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Floppy drive installed
No