StarTech.com logo

StarTech.com USB32VGAE USB graphics adapter 2048 x 1152 pixels Black

Data-sheet quality:
created/standardized by Icecat
Product views:
91350
Info modified on:
10 Aug 2024, 09:36:42
Guarantee:
2 Years
Long product name StarTech.com USB32VGAE USB graphics adapter 2048 x 1152 pixels Black:

StarTech.com USB 3.0 to VGA External Video Card Multi Monitor Adapter - 2048x1152 - USB 3 to VGA Converter

StarTech.com USB32VGAE USB graphics adapter 2048 x 1152 pixels Black:

Connect a VGA display through SuperSpeed USB 3.0, for an accelerated external multi-monitor solution at resolutions up to 2048x1152

The USB32VGAE USB 3.0 to VGA Adapter turns an available USB 3.0 port into a VGA output with support for high resolution video (up to 2048x1152) - a convenient external video solution that makes it easy to add multi-monitor/dual display capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0 connection, backward compatible with USB 2.0 connection).

Leveraging the high-bandwidth (up to 5 Gbps) SuperSpeed USB 3.0 interface, the adapter functions as an external graphics card to deliver smooth, high-resolution content to your VGA display; the adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

The StarTech.com Advantage

- SuperSpeed USB 3.0 to VGA conversion provides added bandwidth, for smooth high-resolution video content
- External USB-Powered device provides the simplest way to add additional graphics capability to your system, without opening the case or voiding system warranties

Short summary description StarTech.com USB32VGAE USB graphics adapter 2048 x 1152 pixels Black:

StarTech.com USB32VGAE, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, VGA (D-Sub) output, 2048 x 1152 pixels

Long summary description StarTech.com USB32VGAE USB graphics adapter 2048 x 1152 pixels Black:

StarTech.com USB32VGAE. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product color: Black, Housing material: Plastic. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Minimum processor family: Core i5, Minimum processor speed: 2.4 GHz. Width: 1.71" (43.5 mm), Depth: 3.07" (78 mm), Height: 0.61" (15.5 mm). Package type: Box, Package width: 5.67" (144 mm), Package depth: 8.15" (207 mm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.