location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 18066 headphones/headset Wireless Head-band Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18066
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18066 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:22:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust 18066 headphones/headset Wireless Head-band Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Head-band Headset
  • - Wireless Bluetooth 393.7" (10 m)
  • - Supraaural
  • - Lithium-Ion (Li-Ion)
Guarantee: 3 Years
Long product name Trust 18066 headphones/headset Wireless Head-band Bluetooth Black :
The short editorial description of Trust 18066 headphones/headset Wireless Head-band Bluetooth Black

Enjoy wireless freedom with this lightweight Bluetooth headset for your smartphone, iPad and notebook
More>>>
Trust 18066 headphones/headset Wireless Head-band Bluetooth Black:
The official marketing text of Trust 18066 headphones/headset Wireless Head-band Bluetooth Black as supplied by the manufacturer

Enjoy wireless freedom with this lightweight Bluetooth headset for your smartphone, iPad and notebook. Move freely while playing games, listening to music or chatting. Bluetooth technology for high quality sound and a wireless range of up to 10 meters. Modern and compact design with comfortable earpads and adjustable headband. With integrated microphone, on-off button and volume control. Built-in Li-ion battery for 8 hours lifetime; rechargeable by USB.

Short summary description Trust 18066 headphones/headset Wireless Head-band Bluetooth Black:
This short summary of the Trust 18066 headphones/headset Wireless Head-band Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 18066, Wireless, 4.97 oz (141 g), Headset, Black

Long summary description Trust 18066 headphones/headset Wireless Head-band Bluetooth Black:
This is an auto-generated long summary of Trust 18066 headphones/headset Wireless Head-band Bluetooth Black based on the first three specs of the first five spec groups.

Trust 18066. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 4.97 oz (141 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Headset type
Binaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP
Wireless range
393.7" (10 m)
Headphones
Ear coupling *
Supraaural
Battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Weight & dimensions
Width
6.22" (158 mm)
Depth
2.05" (52 mm)
Height
6.69" (170 mm)
Weight
4.97 oz (141 g)
Packaging content
Quick start guide
Yes
Other features
Number of products included
1 pc(s)
USB charger included
Yes
Country Distributor
United Kingdom 1 distributor(s)