location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3260 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro CFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YJRGX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184850886
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:39:16
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3260 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro CFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Workstation Black 240 W
  • - Intel® Core™ i7 i7-13700
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA T1000 4 GB Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Precision 3260 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro CFF Workstation Black:
This short summary of the DELL Precision 3260 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro CFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3260, Intel® Core™ i7, i7-13700, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL Precision 3260 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro CFF Workstation Black:
This is an auto-generated long summary of DELL Precision 3260 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro CFF Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 3260. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: CFF. Product type: Workstation. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
4800 MHz
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA T1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Graphics card Mini DisplayPort ports quantity
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2x2 Type-C ports quantity
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
DisplayPorts quantity
3
DisplayPort version
1.4a
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Number of SATA III connectors
1
Design
Chassis type *
CFF
Volume
2.3 L
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Market positioning
Business
Motherboard chipset
Intel W680
Audio chip
Realtek ALC3246-CG
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
Czech, English, Hungarian, Polish, Slovak
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Operating shock
110 G
Non-operating shock
160 G
Sustainability
Doesn't contain
PVC/BFR
Weight & dimensions
Width *
2.83" (71.8 mm)
Depth *
7.01" (178 mm)
Height *
7.48" (190 mm)
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Mouse connectivity
Wired
Keyboard included on selected markets only
Yes
Keyboard connectivity
Wired
Cables included
AC
Carbon footprint
Total carbon footprint (kg of CO2e)
279
Total carbon emissions, standard deviation (kg of CO2e)
65
Carbon emissions, manufacturing (kg of CO2e)
218
Carbon emissions, logistics (kg of CO2e)
8
Carbon emissions, energy usage (kg of CO2e)
51
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
228
PAIA version
1.3.1