location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9440 2-in-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y9YDF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184841808
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:31:49
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Y9YDF user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Gray
  • - Intel® Core™ i7 i7-1365U
  • - Touchscreen 14" Quad HD+ 2560 x 1600 pixels IPS LED backlight
  • - 16 GB LPDDR5-SDRAM 6000 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 60 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This short summary of the DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 9440 2-in-1, Intel® Core™ i7, 14", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This is an auto-generated long summary of DELL Latitude 9440 2-in-1 Intel® Core™ i7 i7-1365U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

DELL Latitude 9440 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 14", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Design
Product type *
Hybrid (2-in-1)
Product color *
Gray
Form factor *
Convertible (Folder)
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
14"
Display resolution *
2560 x 1600 pixels
Touchscreen *
Yes
HD type
Quad HD+
Panel type
IPS
LED backlight
Yes
Display glass type
Gorilla Glass
Display brightness
500 cd/m²
Pixel pitch
0.00464 x 0.00464" (0.118 x 0.118 mm)
Pixel density
216 ppi
RGB color space
sRGB
Color gamut
100%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1365U
Processor cores
10
Processor threads
12
Processor boost frequency
5.2 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
3.9 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6000 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC711-VD
Audio system
MaxxAudio Pro
Number of built-in speakers
4
Speakers manufacturer
Waves
Speaker power
8 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
3
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Gyroscope
Yes
Repairability index
7.3
Keyboard
Pointing device
Clickpad
Keyboard language
US International
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard number of keys
79
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Processor special features
Intel® Evo™ Platform Verified
Yes
CPU configuration (max)
1
Battery
Number of battery cells
3
Battery capacity *
60 Wh
Battery voltage
11.55 V
Battery recharge time
3 h
Fast charging
Yes
Battery weight
8.29 oz (235 g)
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
20, 5, 9, 15 V
USB charging current
3.25 A
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width
12.2" (310.5 mm)
Depth
8.46" (215 mm)
Height (front)
0.587" (1.49 cm)
Height (rear)
0.642" (1.63 cm)
Weight *
3.37 lbs (1.53 kg)
Packaging content
Cables included
AC