location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CP3724 16" Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP3724
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CP3724 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821237 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL CP3724 16" Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 16" Black
  • - Polyester
  • - Brand compatibility: Universal
  • - Document pocket Side pocket
  • - Carrying handle(s)
  • - Water repellent
  • - 17.6 oz (500 g)
Guarantee: 3 Years
Long product name DELL CP3724 16" Backpack Black :
The short editorial description of DELL CP3724 16" Backpack Black

EcoLoop Essential Backpack 14-16
More>>>
DELL CP3724 16" Backpack Black:
The official marketing text of DELL CP3724 16" Backpack Black as supplied by the manufacturer

A sustainably made, everyday backpack with a large, full-access front opening and protection features that shield your laptop and essentials.

Short summary description DELL CP3724 16" Backpack Black:
This short summary of the DELL CP3724 16" Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL CP3724, Backpack, 16", 17.6 oz (500 g)

Long summary description DELL CP3724 16" Backpack Black:
This is an auto-generated long summary of DELL CP3724 16" Backpack Black based on the first three specs of the first five spec groups.

DELL CP3724. Case type: Backpack, Maximum screen size: 16", Carrying handle(s). Weight: 17.6 oz (500 g). Surface coloration: Monochromatic

Sustainably made. Packed with protection.
Sustainably made. Packed with protection.

The Dell EcoLoop Essential Backpack reduces our environmental impact and protects your tech gear and essentials wherever you work.

Designed with the environment in mind
Designed with the environment in mind

The Dell EcoLoop label identifies products that are manufactured with select materials and/or processes that help reduce our environmental impact.

Responsible dyeing process
Responsible dyeing process

Made with a solution-dyeing process for polyester that can generate up to 97% less greenhouse gas emissions, water impact and fossil fuels than traditional dyeing processes.

100% recycled plastic
100% recycled plastic

Developed consciously with an environmentally friendly design, the exterior main fabric of this backpack is made with 100% recycled polyester that can utilize up to 90% less fossil fuels than virgin polyester and reuses approximately 8 plastic bottles.

100% recycled packaging
100% recycled packaging

The carrying case comes in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Protection on-the-go
Protection on-the-go

Protect your tech
The backpack provides protection on-the-go with 360º foam cushioning surrounding the laptop sleeve. It's made from durable fabric that makes it water-resistant to keep your belongings dry and protected.

Tested for durability
Our carrying cases are put through rigorous quality tests, including water resistance, strap and zipper strength and fabric abrasion, proving their sturdiness and long-lasting durability for the protection of your belongings.

Be seen
Enjoy a safe commute with reflective accents on the bag which increase visibility during low light hours.

Bring your office anywhere
Bring your office anywhere

Store files, documents and other work essentials in the large capacity, full-access front opening main compartment complete with purpose-built organizers for increased functionality.

Organize your essentials
Organize your essentials

Secure your water bottle or umbrella in the stretchy mesh pockets on either side of the bag. Use the front zipper pocket for quick-access to your phone, wallet or other smaller accessories.

Carry with ease
Carry with ease

Comfortably carry your office essentials in this lightweight backpack featuring a convenient grab handle, adjustable, padded shoulder straps and a padded back panel. A padded, dedicated laptop sleeve keeps your tech safe from knocks and bumps.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
16"
Case type *
Backpack
Material *
Polyester
Product main color *
Black
Brand compatibility *
Universal
Interior pockets
Document pocket
Front pocket
Yes
Exterior pockets
Side pocket
Carrying handle(s)
Yes
Protection features
Water repellent
Made with recycled materials
Yes
Features
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Quantity
1
Weight & dimensions
Width
12.2" (310 mm)
Depth
5.51" (140 mm)
Height
17.3" (440 mm)
Weight
17.6 oz (500 g)
Notebook compartment dimensions (W x D x H)
10.6 x 0.984 x 15.7" (270 x 25 x 400 mm)
Volume
18 L
Technical details
Recycled package material
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Disclaimer DELL CP3724 16" Backpack Black:
Disclaimer

Actual configuration might differ from illustration