location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MSM466-R 450 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSM466-R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9716A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112111021 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2020 10:23:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP MSM466-R 450 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum data transfer rate: 450 Mbit/s
  • - IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - Antennas quantity: 6
Guarantee: 1 year, advance replacement, next business day
Long product name HP MSM466-R 450 Mbit/s :
The short editorial description of HP MSM466-R 450 Mbit/s

Dual Radio Outdoor 802.11n Access Point (WW)
More>>>
HP MSM466-R 450 Mbit/s:
The official marketing text of HP MSM466-R 450 Mbit/s as supplied by the manufacturer

This highest-performance family of access points improves productivity. HP is the first in the industry to offer an enterprise three spatial stream MIMO technology. This brings IEEE 802.11n near Gigabit Ethernet performance to 900 Mbps and enhancing coverage areas with beamforming technology.

Short summary description HP MSM466-R 450 Mbit/s:
This short summary of the HP MSM466-R 450 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP MSM466-R, 450 Mbit/s, 10,100,1000 Mbit/s

Long summary description HP MSM466-R 450 Mbit/s:
This is an auto-generated long summary of HP MSM466-R 450 Mbit/s based on the first three specs of the first five spec groups.

HP MSM466-R. Maximum data transfer rate: 450 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s

Features
Maximum data transfer rate *
450 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Cabling technology
10/100/1000Base-T(X)
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power consumption (typical)
12.9 W
Design
Certification
EN 55022 Class B, EN 60601-1-2, EN 301 489-1, EN 301 489-17, ICES-003 Class B, FCC Part 15, Class B
Antenna
Antennas quantity
6
Weight & dimensions
Dimensions (WxDxH)
4.92 x 8.27 x 9.84" (125 x 210.1 x 250 mm)
Weight
6.06 lbs (2.75 kg)
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.11ab, IEEE 802.11n
Safety
UL 60950-1, IEC 60950-1, EN 60950-1, EN 60601-1-2, CAN/CSA-C22.2 No. 60950-1
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:30:54
Uk has collected 1 expert review for HP MSM466-R 450 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
HPE

HPE Indoor-Outdoor Narrow Sector Dual Band 8/10dBi MIMO 3 Element Antenna
(show image)
J9169A#ABB Indoor-Outdoor Narrow Sector Dual Band 8/10dBi MIMO 3 Element Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)