Eaton logo

Eaton ESWA05 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51692
Info modified on:
10 Aug 2024, 09:56:40
End of life date:
10 Jul 2020
Long product name Eaton ESWA05 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Switched, 0U, 3Ph, 1 x IEC309 (16A) In, 21 x C13 & 3 x C19

Short summary description Eaton ESWA05 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Eaton ESWA05, Switched, 0U, Vertical, Aluminum, Black, LCD

Long summary description Eaton ESWA05 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Eaton ESWA05. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: 1 x IEC309. Cable length: 118.1" (3 m). Monitoring: Current, Humidity, Temperature, Management platform: SNMP. Nominal input voltage: 230 V, AC input frequency: 50 Hz, Maximum input current per phase: 16 A

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.