location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart Core Full Room Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11S3000LMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528916101 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 11:45:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i5-1145G7E (4C/8T, 1.5/4.1GHz, 8MB)
  • - 1x 16GB DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 3.0x4 NVMe
  • - Intel Iris Xe Graphics
  • - Windows 11 IoT Enterprise SAC 64
Long product name Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN :
The short editorial description of Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN

ThinkSmart Core Full Room Kit, Intel Core i5-1145G7E, 16GB, 256GB SSD, 10.1" Display on ThinkSmart Touch Controller, Windows 11 IoT Enterprise SAC 64
More>>>
Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN:
The official marketing text of Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN as supplied by the manufacturer

Smarter Teams collaboration with existing A/V tech
Add smarter collaboration technology to meeting rooms of all sizes with our ThinkSmart Core + Controller kit for Microsoft Teams Rooms—ideal for spaces that already have A/V technology. Kit includes ThinkSmart Core, a computing device built on the Intel vPro platform and certified for Microsoft Teams, a Controller display, Premier Support, and our ThinkSmart Manager Premium software, for remote manageability, deployment, and more.

Powerful & secure performance
The ThinkSmart Core computing device is powered by 11th Gen Intel® Core™ vPro® processors with Intel® Iris® Xe graphics for optimized business productivity and collaboration. It comes certified for and preloaded with Microsoft Teams Rooms—perfect for employees to connect, share, and collaborate seamlessly and securely. Plus, it runs on trusted Windows 10 IoT Enterprise SAC OS.

Collaborate face-to-face
The ThinkSmart Controller boasts a 10.1" HD anti-glare, anti-smudge display with a 10-point touchscreen. With the easy-to-use Microsoft Teams interface, it’s simple to initiate and control meetings, share content, and collaborate—no matter where remote colleagues are located. Engineered for convenience, the design features two viewing angles, integrated IR sensors that detect presence in the room and automatically turn the system on/off, and USB-C connectivity.

Easy to manage
With ThinkSmart Manager software, IT teams can easily deploy, monitor, manage, and troubleshoot all of your organization’s ThinkSmart devices remotely. This custom-built manageability console is subscription-based and, as part of the kit, includes one year of Premium level. After a year, you have the option of subscribing to either Basic or Premium to continue the management service.

Security matters
ThinkSmart Core includes ThinkShield, our built-in suite of security solutions to protect your device and your data. Additionally, the Intel vPro® platform provides the world’s most comprehensive hardware-based security for business. Plus, both the Core and the Controller include the Kensington MiniSaver lock slots to physically secure the devices.

Fits anywhere
With integrated cable management and VESA mounts, the ThinkSmart Core and ThinkSmart Controller looks great anywhere.

Short summary description Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN:
This short summary of the Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart Core Full Room Kit, CMOS, Full HD, 30 fps, Windows 11 IoT Enterprise SAC, Black

Long summary description Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN:
This is an auto-generated long summary of Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN based on the first three specs of the first five spec groups.

Lenovo ThinkSmart Core Full Room Kit. Sensor type: CMOS. HD type: Full HD, Supported video modes: 1080p, Maximum frame rate: 30 fps. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Operating system installed: Windows 11 IoT Enterprise SAC. Product color: Black

Powerful & secure performance
Powerful & secure performance

The ThinkSmart Core computing device is powered by 11th Gen Intel® Core™ vPro® processors with Intel® Iris® Xe graphics, for optimized business productivity and collaboration. It comes certified for and preloaded with Microsoft Teams Rooms—perfect for employees to connect, share, and collaborate seamlessly and securely. Plus, it runs on trusted Windows 10 IoT Enterprise SAC OS.

Collaborate face-to-face
Collaborate face-to-face

The ThinkSmart Controller boasts a 10.1" HD antiglare, antismudge display with a 10-point touchscreen. With the easy-to-use Microsoft Teams interface, it’s simple to initiate and control meetings, share content, and collaborate—no matter where remote colleagues are located. Engineered for convenience, the design features two viewing angles, integrated IR sensors that detect presence in the room and automatically turn the system on/off, and USB-C connectivity.

Easy to manage
Easy to manage

With ThinkSmart Manager software, IT teams can easily deploy, monitor, manage, and troubleshoot all of your organization’s ThinkSmart devices remotely. This custom-built manageability console is subscription-based and as part of the kit, includes one year of Premium level. After a year, you have the option of subscribing to either Basic or Premium to continue the management service.Learn more about ThinkSmart Manager >

Security matters
Security matters

ThinkSmart Core includes ThinkShield, our built-in suite of security solutions to protect your device and your data. Additionally, the Intel vPro® platform provides the world’s most comprehensive hardware-based security for business. Plus, both the Core and the Controller include the Kensington MiniSaver lock slots to physically secure the devices.

Fits anywhere
Fits anywhere

With integrated cable management and VESA mounts, ThinkSmart Core and ThinkSmart Controller look great anywhere.

Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.0
Product color *
Black
Video
HD type *
Full HD
HD-Ready
Yes
Supported video modes
1080p
Maximum frame rate
30 fps
Audio
Number of speakers
4
Frequency range
250 - 20000 Hz
Noise reduction
Yes
Echo cancellation
Yes
RMS rated power
40 W
Memory
Internal memory
16384 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
256 GB
Memory card slot(s)
No
Ports & interfaces
HDMI ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Wake-on-LAN ready
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Camera
Megapixel *
8 MP
Effective sensor resolution
8 MP
Camera
Sensor type *
CMOS
Image sensor size *
1/1.8"
Horizontal field of view
100°
Vertical field of view
68°
Diagonal field of view
125°
Display
Display diagonal
10.1"
Display resolution
1280 x 800 pixels
Touchscreen
Yes
Touchscreen type
Capacitive
Display brightness
340 cd/m²
Anti-glare screen
Yes
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
VESA mounting
Yes
Operating system installed
Windows 11 IoT Enterprise SAC
Windows operating systems supported
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
Power consumption (max)
90 W
Weight & dimensions
Microphone weight
7.76 oz (220 g)
Speaker dimensions (W x D x H)
31.4 x 3.59 x 2.22" (798 x 91.3 x 56.5 mm)
Speaker weight
7.94 lbs (3.6 kg)
Camera dimensions (WxDxH)
4.13 x 2.38 x 1.42" (105 x 60.5 x 36 mm)
Camera weight
7.76 oz (220 g)
Width
8.9" (226 mm)
Depth
7.87" (200 mm)
Height
1.48" (37.5 mm)
Weight
2.43 lbs (1.1 kg)
Country Distributor
Switzerland 1 distributor(s)