location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-2860
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ67428
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946725949
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 19:19:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CJ67428 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stress-free, convenient printing with up to 72 cartridges worth of ink in one set of bottles*: Save up to 90% on printing costs* with refillable ink tanks
  • - A4 multifunction printer: High quality print, copy and scan in one machine
  • - Wireless connectivity lets you print from anywhere: Use the Epson Smart Panel app to set up, monitor, print and more from your mobile
  • - One set of inks prints up to 4,500 pages in black and 7,500 pages in colour*: Just add paper for low intervention printing!
  • - Number 1 ink tank printer brand worldwide*: 80m EcoTank printers sold worldwide*
  • - Simple hassle-free ink tank system lets you refill from bottles: Plus the EcoTank key-lock bottle system ensures it's mess-free too
Long product name Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The short editorial description of Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

EcoTank ET-2860 A4 Multifunction Wi-Fi Ink Tank Printer, With Up To 3 Years Of Ink Included
More>>>
Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official marketing text of Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Perfect for anyone looking for low-cost-printing, this A4 inkjet printer has refillable ink tanks, with one set of bottles having the equivalent of up to 72 cartridges*. Additional benefits include mobile printing, Wi-Fi, copy and scan.

- Reduce costs by 90%*
- Ultra-low-cost printing
- Print, copy & scan

Save up to 90% on printing costs* with Epson’s cartridge-free EcoTank printers. Supplied with high yield ink bottles, the integrated ink tanks are easy to fill thanks to the specially engineered ink bottles. With no cartridges to replace, and flexible connectivity features, this is the perfect printer for anyone looking for high-quality prints at an incredibly low cost-per-page.

Say goodbye to cartridges
EcoTank provides hassle-free home printing - the ultra-high capacity ink tanks allow mess-free refills and the key-lock bottles are designed so only the correct colour can be inserted. The front ink level display means it's easy to see when it’s finally due for a refill.

Keep on saving
This economical printer saves you up to 90% on printing costs* and comes with up to 3 years' worth of ink included in the box*. One set of ink bottles delivers up to 4,500 pages in black and white and 7,500 in colour*, equivalent of up to 72 cartridges worth of ink!*

Epson Smart Panel app
This app enables you to control your printer from your smart device*. You can print, copy and scan documents and photos, set up, monitor and troubleshoot your printer, all from your phone or tablet.

Packed with features
Featuring a 100-sheet rear paper tray, borderless photo printing (up to 10x15cm) and print speeds of up to 10 pages per minute*, you can speed through a variety of tasks with ease.

Modern flexibility
Featuring a compact design and Wi-Fi and Wi-Fi Direct connectivity, you can easily integrate this printer with your existing home set-up and print from mobiles, tablets and laptops*.

Built to last
Heat-Free Printing Technology means the printhead will last the lifetime of the printer so you can benefit from no unnecessary replacement parts or upgrades, as well as reduced power consumption. It is also engineered to prevent nozzle clogging.

Short summary description Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-2860, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-2860. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
16 s
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PICT, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, B6, C6, DL
Paper handling
Borderless printing media sizes
10x15
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA3-SAE
Mobile printing technologies
Epson Connect, Epson Remote Print
Design
Product color *
Black
Market positioning *
Home & office
Power
Power consumption (copying)
12 W
Power consumption (ready)
4.5 W
Power consumption (sleep)
0.7 W
Energy Star Typical Electricity Consumption (TEC)
0.15 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows Vista x64, Windows XP, Windows XP Professional
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2012 R2, Windows Server 2016
Weight & dimensions
Width
14.8" (375 mm)
Depth
13.7" (347 mm)
Height
7.05" (179 mm)
Weight
8.6 lbs (3.9 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
User guide
Yes
Bundled software
Epson Smart Panel App, Epson Connect (Email Print, Remote Print Driver)
Technical details
Warranty period
1 year(s)
Brand Image Article code product Stock Price from
Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi Epson EcoTank ET-2860 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
(show image)
C11CJ67425 ET-2860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)