location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Universal AC Adaptor Laptop Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal AC Adaptor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3822E-1ACA
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:09:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Universal AC Adaptor Laptop Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Laptop
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Cable length: 78.7" (2 m)
  • - 100 - 240 V 50/60 Hz Maximum output voltage: 19 V
Guarantee: 1 year
Long product name Toshiba Universal AC Adaptor Laptop Black Indoor :
The short editorial description of Toshiba Universal AC Adaptor Laptop Black Indoor

45W Slimline Global AC Adapter, 2-pin, 19V
More>>>
Short summary description Toshiba Universal AC Adaptor Laptop Black Indoor:
This short summary of the Toshiba Universal AC Adaptor Laptop Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Universal AC Adaptor, Indoor, AC, 19 V, 78.7" (2 m), Black

Long summary description Toshiba Universal AC Adaptor Laptop Black Indoor:
This is an auto-generated long summary of Toshiba Universal AC Adaptor Laptop Black Indoor based on the first three specs of the first five spec groups.

Toshiba Universal AC Adaptor. Charger type: Indoor, Power source type: AC, Charger compatibility: Laptop. Input voltage: 100 - 240 V, Maximum output voltage: 19 V. Cable length: 78.7" (2 m), Product color: Black