Toshiba logo

Toshiba Universal AC Adaptor Laptop Black Indoor

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118153
Info modified on:
25 Nov 2020, 15:26:53
Guarantee:
1 year
Long product name Toshiba Universal AC Adaptor Laptop Black Indoor:

Power Supply Charger AC Adapter 65W, 2-pin, 19V

Short summary description Toshiba Universal AC Adaptor Laptop Black Indoor:

Toshiba Universal AC Adaptor, Indoor, AC, 19 V, Black

Long summary description Toshiba Universal AC Adaptor Laptop Black Indoor:

Toshiba Universal AC Adaptor. Charger type: Indoor, Power source type: AC, Charger compatibility: Laptop. Input voltage: 100 - 240 V, Maximum output voltage: 19 V. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.