location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 965 Ergonomic Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
965 Ergonomic Wireless Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7E756AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:41:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 965 Ergonomic Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This ergonomic keyboard’s adaptable design helps you type in a more natural position throughout the day. Its split zones and negative tilt reduce forearm muscle activity by 19% and lateral wrist deviation by 60%, on average[2]. Finger-fit keycaps and extra-large wrist rest with high-density foam offers extra support, while the separated numeric keypad can be placed where you want when you need it. Ergonomically designed for you—all backed by Human Factors and U.S. Ergonomics certification.
  • - Don’t work like everyone. Work like you. This keyboard works with you to do just that. Set shortcuts across twenty programmable keys[1], then choose your wireless keypad’s perfect position. Plus, quiet keys and up to a 24-month battery life[3] on the keyboard and 6-month on the keypad help you stay focused, so your projects stay true to your vision.
  • - Securely connect the HP 965 Ergonomic Wireless Keyboard with the HP Unifying Dongle[4] for one worry-free connection. Or, seamlessly switch to wireless Bluetooth® and link up quick using Swift Pair. You’ve got options, including multi-device support for up to 3 devices, so you can enjoy a smoother, more productive workflow.
  • - The better choice for a brighter tomorrow, the HP Ergonomic Wireless Keyboard is made with at least 60% post-consumer recycled materials[5]. Plus, with FSC® certified packaging, this keyboard was thoughtfully designed.
Guarantee: HP standard one-year limited warranty
Long product name HP 965 Ergonomic Wireless Keyboard :
The short editorial description of HP 965 Ergonomic Wireless Keyboard

965 Ergonomic Wireless Keyboard
More>>>
HP 965 Ergonomic Wireless Keyboard:
The official marketing text of HP 965 Ergonomic Wireless Keyboard as supplied by the manufacturer

Life. Work. Balanced.
Build a space that works for you with the scientifically-designed HP Ergonomic Wireless Keyboard. The split-zone layout adapts to you, while twenty programmable keys[1] and a separate numeric keypad offer total customization. And with two ways to connect devices, you can work assured you've got the right tools for the task.

Short summary description HP 965 Ergonomic Wireless Keyboard:
This short summary of the HP 965 Ergonomic Wireless Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 965 Ergonomic Wireless Keyboard, Full-size (100%), Wireless, RF Wireless + Bluetooth, Membrane, Black

Long summary description HP 965 Ergonomic Wireless Keyboard:
This is an auto-generated long summary of HP 965 Ergonomic Wireless Keyboard based on the first three specs of the first five spec groups.

HP 965 Ergonomic Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Membrane, Recommended usage: Home. Product color: Black

Precisely designed for you
Precisely designed for you

This ergonomic keyboard’s adaptable design helps you type in a more natural position throughout the day. Its split zones and negative tilt reduce forearm muscle activity by 19% and lateral wrist deviation by 60%, on average[2]. Finger-fit keycaps and extra-large wrist rest with high-density foam offers extra support, while the separated numeric keypad can be placed where you want when you need it. Ergonomically designed for you—all backed by Human Factors and U.S. Ergonomics certification.

Personalized performance
Personalized performance

Don’t work like everyone. Work like you. This keyboard works with you to do just that. Set shortcuts across twenty programmable keys[1], then choose your wireless keypad’s perfect position. Plus, quiet keys and up to a 24-month battery life[3] on the keyboard and 6-month on the keypad help you stay focused, so your projects stay true to your vision.

Keep your business yours
Keep your business yours

Securely connect the HP 965 Ergonomic Wireless Keyboard with the HP Unifying Dongle[4] for one worry-free connection. Or, seamlessly switch to wireless Bluetooth® and link up quick using Swift Pair. You’ve got options, including multi-device support for up to 3 devices, so you can enjoy a smoother, more productive workflow.

Flexible separate numpad

Work the way you want, thanks to the separate numpad. Work more comfortably or save desk space by placing it to the right or left of the keyboard, or even store it away when you're done for the day.

Personalize with the HP Accessory Center

Program up to twenty keys in the HP Accessory Center and share files between devices through HP Clipboard. [1]

In-keyboard dongle storage

Keep your HP Unifying Dongle in the included storage space to ensure every piece stays with its parts. [4]

Safe to sanitize

The keyboard is proven to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [6]

Sustainably sourced packaging

Forest Stewardship Council® (FSC) Certified, meaning the color box of our packaging come from responsibly managed forests to provide environmental benefits.

Swift Pair for quick connections

Sync up with a single click. When the pop-up asks if you’d like to pair, simply tap yes for a seamless Bluetooth® connection.

Engineered for Intel® Evo™ Laptop Accessory Program

Expertly made accessories for a high-performance advantage, engineered to meet lntel® Evo’s™ reliability and security standards.

HP Unifying Dongle

A single dongle that connects up to 8 various HP wireless accessories such as keyboards, mice, combos, or other HP Unifying Dongle-enabled devices. [4]

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Key travel distance
0.0787" (2 mm)
Country of origin
China
Design
Backlight *
No
Product color *
Black
HP segment
Business
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
15.7 x 9.2 x 1.54" (398.8 x 233.6 x 39.2 mm)
Keyboard weight
32.9 oz (933 g)
Weight
32.7 oz (926 g)
Packaging data
Package width
10.6" (270 mm)
Package depth
17.3" (440 mm)
Package height
2.52" (64 mm)
Package weight
3.7 lbs (1.68 kg)
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Country Distributor
Nederland 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 965 Ergonomic Wireless Keyboard:
Disclaimer

[1] Only select keys are programmable on the keyboard, not on the numpad. Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Based on HP internal testing compared to standard keyboard.
[3] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage. Keyboard has up to 24-month battery life, and numpad has up to 6-month battery life.
[4] Supports only select HP wireless accessories. Requires HP Accessory Center (HPAC) Software to pair/unpair with other HP Unifying dongle-enabled devices. HPAC available for free download in Microsoft Store.

[6] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)

Technical specification disclaimers
Wireless range may very based on user environmental and computing conditions.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage. Keyboard has up to 24-month battery life, and numpad has up to 6-month battery life.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
MacOS, Chrome devices are compatible with limited features.
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Microsoft in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
The dictation feature is provided by Windows and macOS and is currently available only in select languages and geographies.