location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A300-01K-YW Plenum-Rated Bulk Access Control Cable, Yellow, 1000 ft. (305 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A300-01K-YW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279262 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:59:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multi-conductor cables connect multiple devices using a single cable run
  • - Plenum-rated for installation in risers and spaces needing low-smoke compliance
  • - Individual cable bundles are color-coded for easy identification
  • - Ideal for connecting access control equipment including door locks and card readers
Guarantee: Lifetime limited
Long product name Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP) :
The short editorial description of Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP)

Plenum-Rated Bulk Access Control Cable, Yellow, 1000 ft. (305 m)
More>>>
Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP):
The official marketing text of Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP) as supplied by the manufacturer

1000 ft. of Plenum-Rated Access Control Cable for Security Applications
Recommended for commercial buildings, warehouses, government facilities, medical centers and other settings where maintaining security is important, this access control cable is geared for card readers, door locks and request for exit (REX) applications. Four different cable bundles are secured within one PVC jacket, allowing you to connect multiple safety devices using a single cable run. This 1000-foot (305-meter) roll is plenum-rated for installation in risers and spaces that require low-smoke compliance. Simply pull what you need for your installation, and keep the remainder rolled away.

Short summary description Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP):
This short summary of the Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A300-01K-YW, 12003.1" (304.9 m), U/UTP (UTP), Yellow

Long summary description Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite A300-01K-YW networking cable Yellow 12003.1" (304.9 m) U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite A300-01K-YW. Cable length: 12003.1" (304.9 m), Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product color: Yellow

Features
Product color *
Yellow
Cable length *
12003.1" (304.9 m)
Cable shielding *
U/UTP (UTP)
Connector 1 *
No
Connector 2 *
No
Connector 1 gender *
No
Connector 2 gender *
No
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Round
Conductor type
Stranded
Conductor material
Copper
Cable type
Cable on reel
Ethernet interface type
Gigabit Ethernet
Data transfer rate
1000 Mbit/s
Plug and Play
Yes
Features
Certification
CAN/CSA-C22.2 No. 214-17 (Canada); UL 444
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
20.5" (520 mm)
Depth
20.5" (520 mm)
Height
9.45" (240 mm)
Outer diameter
0.453" (1.15 cm)
Weight
100.1 lbs (45.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Technical details
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-030-BL networking cable Blue 358.3" (9.1 m) Cat5e U/UTP (UTP) Tripp Lite N002-030-BL networking cable Blue 358.3" (9.1 m) Cat5e U/UTP (UTP)
(show image)
N002-030-BL N002-030-BL Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Blue, 30 ft. (9.14 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-WH networking cable White 299.2" (7.6 m) Cat5e U/UTP (UTP) Tripp Lite N002-025-WH networking cable White 299.2" (7.6 m) Cat5e U/UTP (UTP)
(show image)
N002-025-WH N002-025-WH Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-100-BK networking cable Black 1200.8" (30.5 m) Cat5e U/UTP (UTP) Tripp Lite N002-100-BK networking cable Black 1200.8" (30.5 m) Cat5e U/UTP (UTP)
(show image)
N002-100-BK N002-100-BK Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-020-BK networking cable Black 240.2" (6.1 m) Cat5e U/UTP (UTP) Tripp Lite N002-020-BK networking cable Black 240.2" (6.1 m) Cat5e U/UTP (UTP)
(show image)
N002-020-BK N002-020-BK Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 20 ft. (6.09 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N003-075-BL-P networking cable Blue 901.6" (22.9 m) Cat5e U/UTP (UTP) Tripp Lite N003-075-BL-P networking cable Blue 901.6" (22.9 m) Cat5e U/UTP (UTP)
(show image)
N003-075-BL-P N003-075-BL-P Cat5e 350 MHz Snagless (UTP) Ethernet Cable (RJ45 M/M ) - Plenum Rated, Blue, 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N001-014-WH networking cable White 169.3" (4.3 m) Cat5e U/UTP (UTP) Tripp Lite N001-014-WH networking cable White 169.3" (4.3 m) Cat5e U/UTP (UTP)
(show image)
N001-014-WH N001-014-WH Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 14 ft. (4.27 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N001-050-WH networking cable White 598.4" (15.2 m) Cat5e U/UTP (UTP) Tripp Lite N001-050-WH networking cable White 598.4" (15.2 m) Cat5e U/UTP (UTP)
(show image)
N001-050-WH N001-050-WH Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 50 ft. (15.24 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-001-YW networking cable Yellow 11.8" (0.3 m) Cat5e U/UTP (UTP) Tripp Lite N002-001-YW networking cable Yellow 11.8" (0.3 m) Cat5e U/UTP (UTP)
(show image)
N002-001-YW N002-001-YW Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Yellow, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-075-BK networking cable Black 901.6" (22.9 m) Cat6 U/UTP (UTP) Tripp Lite N201-075-BK networking cable Black 901.6" (22.9 m) Cat6 U/UTP (UTP)
(show image)
N201-075-BK N201-075-BK Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Black, 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)