location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4” Ultra-Lite Corporate Traveler
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUCT02UA15
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited Lifetime Warranty.
Long product name Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black :
The short editorial description of Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black

15.4” Ultra-Lite Corporate Traveler
More>>>
Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black:
The official marketing text of Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black as supplied by the manufacturer

The Targus Ultra-Lite Corporate Traveler toploading case is designed to fit 15.4” widescreen notebooks. Weighing just 3 pounds, this case features lightweight and durable ballistic 1680 denier nylon fabrication and also includes the patented SafePort® Air Cushion System to help prevent drop damage. This protection system features adjustable cushions inside of the case to protect your notebook while providing a snug fit for smaller sized notebooks. The Ultra-Lite Corporate Traveler case features a zip-down workstation with business card holder, three pen loops, key clip and multiple accessory compartments to keep your accessories organized. The dedicated file section also helps to organize documents while on the go. For added comfort, the case includes a padded ergonomic shoulder strap with a non-slip coating to keep the pad in place on your shoulder. Constructed of durable ballistic nylon, this case is built to withstand the wear and tear of everyday business travel...

Screen Size - Designed to fit 15.4” widescreen notebooks.

Protection - Features the patented SafePort® Air Cushion System for maximum notebook protection.

Organization – Completely redesigned zip-down workstation with business card holder, three pen loops, key clip, multiple accessory compartments and a dedicated file section to organize documents while on the go.

Ergonomics – Includes leather wrapped nylon handles for added comfort and a padded ergonomic shoulder strap with non-slip coating on the pad to keep the strap in place on your shoulder.

Material - Constructed of durable ballistic 1680 denier nylon.

Short summary description Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black:
This short summary of the Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4” Ultra-Lite Corporate Traveler, Briefcase, 15.4"

Long summary description Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black:
This is an auto-generated long summary of Targus 15.4” Ultra-Lite Corporate Traveler 15.4" Briefcase Black based on the first three specs of the first five spec groups.

Targus 15.4” Ultra-Lite Corporate Traveler. Case type: Briefcase, Maximum screen size: 15.4"