location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 30a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12CA004QGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804748535 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 16:13:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Core i5-12450H (12MB Cache)
  • - 68.6 cm (27") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black :
The short editorial description of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black

Intel Core i5-12450H (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
More>>>
Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:
The official marketing text of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer

Stay on top of your game

When the heat’s on, you need a tool you can trust. Take the space-saving ThinkCentre Neo 30a 27" Intel all-in-one PC, for example. With its powerful 12th Gen Intel® Core™ processors and integrated graphics, plus heaps of memory and storage, it can handle anything, anytime—from number-crunching to hi-res design and video-editing. Plus, it gives you more room to work with.

Designed to be creative & productive

When it comes to visuals, the ThinkCentre Neo 30a 27" Intel simply excels. The 27" FHD almost-borderless display gives you superb clarity and a stunning array of colours, as well amazing brightness, a huge 90% screen-to-body-ratio, and seamless 60Hz refresh rates. Whether you’re working on a design or finalising an important presentation, this all-in-one PC is sure to impress.

A breeze to manage & use

For IT teams and end-users alike, the ThinkCentre Neo 30a 27" Intel is a joy to work with. Smart features like Lenovo Vantage mean that this all-in-one PC is ready to go right out of the box. It's also a cinch to manage, update, and secure—even remotely.

It pays to be secure

The ThinkCentre Neo 30a 27" Intel is built with security in mind. Fully compliant with ThinkShield, a customisable hardware and software security platform designed to thwart criminal activity, its firmware Trusted Platform Module (fTPM) encrypts your data and passwords. There’s also an optional Smart Cable Clip to secure devices, such as a keyboard and mouse, by locking their cables to the PC.

Work smarter, not harder

For employees to thrive, the more creative and collaborative the environment, the better. The ThinkCentre Neo 30a 27" Intel all-in-one has an array of smart. This includes Lenovo Smart Appearance’s enhanced camera effects for video conferencing.

User-friendly, eco-friendly

As well as being easy to set up and giving you a clutter-free desk, the ThinkCentre Neo 30a 27" Intel has a convenient slot for your phone, so you don’t miss any key messages. It also has one eye on the planet. While the chassis and packaging is made primarily from post-consumer recycled content, this all-in-one also comes with ENERGY STAR® 8.0 and EPEAT® Silver certifications.

Short summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 30a, 27", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Black

Long summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-12450H 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 30a. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Optical drive type: DVD±RW. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12450H
Processor cores
8
Processor boost frequency
4.4 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC256
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Design
Color name
Raven black
Product color *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
HDD user password
Yes
Software
Operating system installed *
No
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
18.7" (474.1 mm)
Depth (with stand)
8.17" (207.5 mm)
Height (with stand)
24.1" (613.1 mm)
Weight (with stand)
17.9 lbs (8.11 kg)
Package width
22.4" (570 mm)
Package depth
9.17" (233 mm)
Package height
30" (763 mm)
Package weight
27.3 lbs (12.4 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS, WEEE, REACH
Certification
TÜV
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, ErP
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Arabic
Brand Image Article code product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)