Digitus logo

Digitus DN-49105 rack cabinet 12U Wall mounted rack Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12522
Info modified on:
13 Oct 2024, 15:34:13
Bullet Points Digitus DN-49105 rack cabinet 12U Wall mounted rack Black:
  • - Protection class IP20
  • - Lockable safety glass door
  • - 200° door opening angle
  • - 1-point locking on the front door
  • - 254 mm (10") profile rails mounted at the front inside the enclosure, galvanized
  • - 254 mm (10") profile rails are adjustable in depth
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Cable entry with brush strip in the roof and with plastic cover in the floor
  • - Ventilation slots for active and passive ventilation
  • - Installation depth for components max.: 254 mm
  • - Product dimensions (H x W x D): 595 x 315 x 300 mm
  • - Packaging dimensions (H x W x D): 175 x 360 x 610 mm
  • - Weight (net / gross): 7.92 / 8.39 kg
Long product name Digitus DN-49105 rack cabinet 12U Wall mounted rack Black:

10" 12U wall mounting cabinet, SOHO PRO 595 x 315 x 300 mm, black

Short summary description Digitus DN-49105 rack cabinet 12U Wall mounted rack Black:

Digitus DN-49105, Wall mounted rack, 12U, 132.3 lbs (60 kg), Key lock, Rack rails, Cable management

Long summary description Digitus DN-49105 rack cabinet 12U Wall mounted rack Black:

Digitus DN-49105. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 132.3 lbs (60 kg), Key lock, Cable management, Rack rails, International Protection (IP) code: IP20. Weight: 16.5 lbs (7.49 kg). Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.