location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP01Wi2 I/O Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP01Wi2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003315 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695609495 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP01Wi2 I/O Module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - I/O Module
  • - Brand compatibility: NEC
  • - Wired
  • - Host interface: USB
  • - AAA
  • - White
Guarantee: 3 year
Long product name NEC NP01Wi2 I/O Module :
The short editorial description of NEC NP01Wi2 I/O Module

NP01Wi2, Interactive Solution w/ eBeam Software f/ U- & M Short Throw Series
More>>>
Short summary description NEC NP01Wi2 I/O Module:
This short summary of the NEC NP01Wi2 I/O Module data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP01Wi2, I/O Module, NEC, White, M260, M300, M350, NP-M260, NP-M300, U250, U260, U300, U310, Wired, USB

Long summary description NEC NP01Wi2 I/O Module:
This is an auto-generated long summary of NEC NP01Wi2 I/O Module based on the first three specs of the first five spec groups.

NEC NP01Wi2. Product type: I/O Module, Brand compatibility: NEC, Product color: White. Connectivity technology: Wired, Host interface: USB. Battery type: AAA. Width: 2.8" (71 mm), Depth: 7.95" (202 mm), Height: 4.45" (113 mm)

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)