location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X264dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13B05008
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor 266 MHz
  • - 43 lbs (19.5 kg)
Long product name Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm :
The short editorial description of Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm

X264dn - 4-in-1, Laser, 30 ppm, 1200 x 1200 dpi, Duplex, 7.5sec, 54dBA, 2-line LCD, Fast Ethernet, USB 2.0, 266 MHz Processor, 19.5kg
More>>>
Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm:
The official marketing text of Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer

Reliability Meets Efficiency
Do more every workday with fast printing, copying, scanning and faxing speeds, plus an impressive 50-sheet auto document feeder and paper-saving duplex printing.

Speedy Performance
Increase your small workgroup’s efficiency and success with big-league productivity tools, including rapid output up to 30 ppm—the first page out in as fast as 7.5 seconds.

Quality Across the Board
A robust, high-quality design brings reliability and excellence to every aspect of your multifunction experience—from hands-free scanning and copying to rapid printing and faxing.

Less Training, More Simplicity
Copying and scanning are at your fingertips, and the intuitive backlit operator panel offers two lines of text to guide newcomers through printing and maintenance with ease.

Print Black, Think Green
Reduce energy and printer supplies by consolidating all your document functions into one efficient network device. Choose the high-yield cartridge to conserve resources. Plus, duplex printing and scan to e-mail reduces paper waste.

Short summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X264dn, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, A4, Direct printing

Long summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark X264dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
7.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Time to first copy (black, normal)
8 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan speed (black)
22 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
4500
Maximum duty cycle *
50000 pages per month
Digital sender
No
Page description languages
PCL 5e, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, B5, C5, DL
Paper tray media weight
75 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
Management protocols
HTTP, WINS, IGMP, APIPA, (AutoIP) DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP, HTTP, FTP, TFTP, IPP 1.1
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
266 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (duplex printing)
52 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
27 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
43 lbs (19.5 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
16.9 x 15.9 x 17.3" (428 x 405 x 440 mm)
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:20
Uk has collected 3 expert reviews for Lexmark X264dn Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 19:59:20
Lexmark describes the X264dn as a small workgroup multifunction printer and it's certainly large and robust enough to live in a medium-sized office. It's a mono machine, but it supports duplex printing and the ability to copy from single to double-sided p...
Good Scan to email, Fast first page out, Postscript L3 emulation as standard...
Bad Poor greyscale copy quality, Only a simplex scanner, No quickdial fax numbers...
80%
maximumpc.com
Updated:
2013-11-13 19:59:20
Lexmark’s multifunction laser offers great printing performance, but its scanning software is nearly useless. In this age of online documents, sometimes you still need a fast printer that kills trees. If you’re a small legal office, print large preview...
Good Excellent print performance; easy setup; good quality print output; affordable.
Bad Abysmal scanning software; highcapacity tray and WiFi cost extra.
70%