location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPTONICA LED SP9-A4 LED bulb Neutral white 4500 K 9 W E27 F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPTONICA LED Check ‘OPTONICA LED’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP9-A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1702
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3800156617025
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘OPTONICA LED’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPTONICA LED: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:06:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OPTONICA LED SP9-A4 LED bulb Neutral white 4500 K 9 W E27 F
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E27 9 W
  • - Luminous flux: 806 lm Neutral white
  • - Color temperature: 4500 K Beam angle (max): 270° Color Rendering Index (CRI): 80
  • - Energy efficiency class: F
  • - 9 kWh 220 - 240 V 50 - 60 Hz
More>>>
Short summary description OPTONICA LED SP9-A4 LED bulb Neutral white 4500 K 9 W E27 F:
This short summary of the OPTONICA LED SP9-A4 LED bulb Neutral white 4500 K 9 W E27 F data-sheet is auto-generated and uses the product title and the first six key specs.

OPTONICA LED SP9-A4, 9 W, 9 W, E27, 806 lm, Neutral white

Long summary description OPTONICA LED SP9-A4 LED bulb Neutral white 4500 K 9 W E27 F:
This is an auto-generated long summary of OPTONICA LED SP9-A4 LED bulb Neutral white 4500 K 9 W E27 F based on the first three specs of the first five spec groups.

OPTONICA LED SP9-A4. Bulb power: 9 W, Equivalent bulb power: 9 W, Fitting/cap type: E27, Luminous flux: 806 lm, Light color: Neutral white, Color temperature: 4500 K, Beam angle (max): 270°, Color Rendering Index (CRI): 80