location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPTONICA LED GD1-A1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPTONICA LED Check ‘OPTONICA LED’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GD1-A1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3800156693012
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘OPTONICA LED’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPTONICA LED: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:00:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description OPTONICA LED GD1-A1:
This short summary of the OPTONICA LED GD1-A1 data-sheet is auto-generated and uses the product title and the first six key specs.

OPTONICA LED GD1-A1, IP44, AC, 220 - 240 V, 50 - 60 Hz, 220 - 240 V, 8.66" (220 mm)

Long summary description OPTONICA LED GD1-A1:
This is an auto-generated long summary of OPTONICA LED GD1-A1 based on the first three specs of the first five spec groups.

OPTONICA LED GD1-A1. International Protection (IP) code: IP44. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 8.66" (220 mm), Depth: 8.46" (215 mm), Height: 6.89" (175 mm). Package width: 9.45" (240 mm), Package depth: 8.66" (220 mm), Package height: 7.09" (180 mm). Warranty period: 2 year(s), Operating temperature (T-T): -30 - 50 °C