Lenovo logo

Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36360
Info modified on:
14 Jun 2024, 02:57:45
Bullet Points Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-1235U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 16GB (5200MHz) LPDDR5-SDRAM & 512GB SSD
Guarantee:
3-year, Courier or Carry-in
Long product name Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Intel Core i5-1235U (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel Iris Xe Graphics, WLAN, 4G, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Engineered to work from anywhere.
A 14" 2-in-1 touchscreen laptop, the ThinkPad X1 Yoga Gen 7 delivers features that matter. Enjoy the spectacular Communications Bar that raises the bar on collaboration. Robust security includes Tile® tracking technology—just in case. Plus, high-performance 12th Gen Intel® Core™ vPro processing, on the Intel® Evo™ platform provides super-responsive, on-the-go power.

Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga, Intel® Core™ i5, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Gray

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.