DELL logo

DELL Precision 3660 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50391
Info modified on:
12 Aug 2024, 14:22:43
Short summary description DELL Precision 3660 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

DELL Precision 3660, Intel® Core™ i9, i9-13900K, 32 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description DELL Precision 3660 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

DELL Precision 3660. Processor family: Intel® Core™ i9, Processor model: i9-13900K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.