DELL logo

DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117544
Info modified on:
07 Nov 2024, 08:31:33
Bullet Points DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:
  • - 60.5cm (23.8") Full HD 1920 x 1080 Edge LED IPS
  • - 8ms, 16:9, 250cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Guarantee:
3 Years Base Adv Ex
Long product name DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:

60.5cm (23.8") Full HD 1920 x 1080 Edge LED IPS, 16:9, 250cd/m², 16.7M, 8ms, 178°/178°, 1000:1

DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:

Experience improved visual comfort, enhanced productivity and extensive connectivity with this monitor certified by TÜV for 4-star eye comfort.

Short summary description DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL UltraSharp U2424H_WOST, 23.8", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL UltraSharp U2424H_WOST. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL UltraSharp U2424H_WOST computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver DELL-U2424HWOS:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.