location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMG2356/4GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMG2356/4GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045083624
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:56:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee: 120 months
Long product name CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz :
The short editorial description of CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz

4GB Memory Module 1066Mhz DDR3 Major SO-DIMM
More>>>
Short summary description CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz:
This short summary of the CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MMG2356/4GB, 4 GB, 1 x 4 GB, DDR3, 1066 MHz, Green

Long summary description CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz:
This is an auto-generated long summary of CoreParts MMG2356/4GB memory module 1 x 4 GB DDR3 1066 MHz based on the first three specs of the first five spec groups.

CoreParts MMG2356/4GB. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Product color: Green

Brand Image Article code product Stock Price from
Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz Fujitsu S26391-F791-L540 memory module 4 GB 1 x 2 GB DDR3 1066 MHz
(show image)
S26391-F791-L540 S26391-F791-L540 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Memory 4GB DDR3-1066 f/ Lifebook S710 & E780 memory module 1066 MHz Fujitsu Memory 4GB DDR3-1066 f/ Lifebook S710 & E780 memory module 1066 MHz
(show image)
S26391-F504-L200 Memory 4GB DDR3-1066 f/ Lifebook S710 & E780 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)