location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2724DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U2724DE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821480
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Color Management User's Guide for MacOS (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.2 for Windows User’s Guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Color Management User's Guide for Windows (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U2724DE user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 Edge LED IPS
  • - 8ms, 16:9, 350cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver :
The short editorial description of DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver

68.6cm (27") Quad HD 2560 x 1440 Edge LED IPS, 16:9, 350cd/m², 1.07B, 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
The official marketing text of DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver as supplied by the manufacturer

Experience a new level of visual comfort and productivity with this hub monitor certified by TÜV for 5-star eye comfort. Designed with extensive connectivity and the power of Thunderbolt 4.

Short summary description DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
This short summary of the DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2724DE, 27", 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U2724DE. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Unparalleled visual comfort
Unparalleled visual comfort

Reduced eye strain: Built-in Ambient Light Sensor intelligently optimises brightness and colour temperature based on your surroundings.

Improved ComfortView Plus: Reduces harmful blue light emissions to <35%, for all-day comfort without sacrificing colour accuracy.

A smoother visual experience: A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.

Work vibrantly
Work vibrantly

Superior image quality: This IPS Black panel technology monitor has deeper blacks and greater gray colour level accuracy, delivering exceptional contrast (2000:1) across a wide viewing angle.

Vivid, lifelike colour: Enjoy 1.07 billion colours and a wide colour coverage across industry standards, including 98% DCI-P3, 98% Display P3, 100% sRGB and 100% BT.709. Get colour calibration accuracy of Delta E < 2 (average) (sRGB, BT.709, Display P3, DCI-P3).

Single-cable convenience
Single-cable convenience

Single-cable convenience: Thunderbolt 4 transmits data and video signals at speeds of up to 40Gbps and delivers up to 90W of power to your PC.

Stable connection: Enable fast Ethernet with speeds of up to 2.5GbE.

Reach peak productivity:
Reach peak productivity:

Reach peak productivity: Connect to two PC sources and Auto KVM will seamlessly switch controls over to the second connected PC. Use KVM (keyboard, video and mouse) features to control both PCs with a single keyboard and mouse.

See more on one screen: View content from two PC sources with Picture-in-Picture (PiP) and Picture-by-Picture (PbP).

Extend your connectivity
Extend your connectivity

Extend your connectivity: Connect to more with DisplayPort 1.4, HDMI (HDCP 1.4)(supports up to QHD 2560 x 1440 120Hz TMDS, VRR as specified in HDMI 2.1), USB-A and USB-C ports that provide speeds of up to 10Gbps.

Connect with ease
Connect with ease

Connect with ease: Simply plug in accessories and devices with a quick access USB-A port and a USB-C port that delivers up to 15W of power.

Expand your perspective
Expand your perspective

Experience uncompromised picture quality by daisy chaining two monitors.

Designed for comfort
Designed for comfort

Fit your work style: Tilt, swivel, pivot and adjust the height of your monitor to work your way.

Stay focused on your work: Our InfinityEdge screen provides a virtually borderless experience.

Work beautifully: A premium platinum silver finish enhances any workspace.

Dell Colour Management
Dell Colour Management

Customisable colours: Easily calibrate your monitor’s colours with the new Dell Colour Management software , with Calman Verified certification.

Tailored to you: Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.

Wide compatibility: Dell Colour Management software is compatible with multiple operating systems including Windows and macOS®.

Dell Display Manager
Dell Display Manager

Easy management. Next-level productivity.

Improved multitasking: Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Easy navigation: Share a single keyboard, mouse and monitor between multiple PCs with USB KVM wizard . Quickly switch between PCs with the quick-access menu or hot keys.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools .

Convenient customisation: Quickly access your favorite features and functions with the menu launcher and hot keys.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards: This monitor uses 85% PCR (post-consumer recyclable) plastic and 90% recycled aluminum in the design. It meets the latest environmental standards such as EnergyStar® and TCO Certified Edge and is EPEAT® Gold registered .

Eco-conscious packaging: Dell monitors ship in boxes made with 100% renewable content that is also 100% recyclable .

Energy conservation: Save energy with PowerNap , a feature that dims or puts your monitor to sleep when not in use.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2048 x 1080, 2560 x 1440
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
5 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
108.97 ppi
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Digital horizontal frequency
30 - 178 kHz
Digital vertical frequency
48 - 120 Hz
Display diagonal (metric)
27" (68.5 cm)
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Color depth
8 bit
Colour gamut standard
DCI-P3
Color gamut
98%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Front bezel color
Black
Feet color
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Headphone out *
Yes
Microphone in
No
PC Audio in
No
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Network
Wi-Fi
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
24 kWh
Power consumption (typical) *
24.4 W
Power consumption (standby) *
0.5 W
Power consumption (max)
225 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
2.65 A
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1591641
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Weight & dimensions
Width (with stand)
24.1" (612.2 mm)
Depth (with stand)
7.57" (192.3 mm)
Height (with stand)
21.1" (535.6 mm)
Weight (with stand)
15.4 lbs (6.98 kg)
Width (without stand)
24.1" (612.2 mm)
Depth (without stand)
1.97" (50.1 mm)
Height (without stand)
13.9" (352.5 mm)
Weight (without stand)
11.5 lbs (5.23 kg)
Bezel width (side)
0.305" (7.75 mm)
Bezel width (top)
0.305" (7.75 mm)
Bezel width (bottom)
0.358" (9.1 mm)
Packaging data
Package weight
22.5 lbs (10.2 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, Thunderbolt, USB Type-A to USB Type-C
Power adapter included
Yes
Handheld remote control
No
Stylus included
No
Quick start guide
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
649
Total carbon emissions, standard deviation (kg of CO2e)
152
Carbon emissions, manufacturing (kg of CO2e)
412
Carbon emissions, logistics (kg of CO2e)
49
Carbon emissions, energy usage (kg of CO2e)
182
Carbon emissions, end-of-life (kg of CO2e)
6
Total carbon emissions, w/o use phase (kg of CO2e)
467
PAIA version
1.3.2
Other features
RJ-45 ports quantity
1
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL UltraSharp U2724DE computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.