location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL8VT3-FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL8VT3-FR show
Show alternative article codes used in the online market place
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:46:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2500 J 8 AC outlet(s) 230 V
  • - Cable length: 96.1" (2.44 m)
  • - EMI/RFI noise filtering 70 dB
  • - Black
Long product name APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m) :
The short editorial description of APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m)

SurgeArrest Performance, 230V, 50/60Hz, Black
More>>>
APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m):
The official marketing text of APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m) as supplied by the manufacturer

3 Modes of protection (L-N : L-G : N-G)
The remaining modes continue to provide protection in the event a mode of protection is compromised as a result of a surge.

EMI and RFI noise filtering
Reduces line noise that can cause data loss and keyboard errors.

Power Line Communications (PLC) compatible
Protects PLC network adapters without interrupting network communications.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Overload Indicator
Indicator illuminates when connected equipment draws more power than unit’s capacity. To remedy the condition, unplug less vital equipment.

180 degree Rotating Cord Retainer
A 180-degree rotating cord with strain relief offers flexibility in positioning the SurgeArrest, and in routing the power cord.

Dataline Surge Protection
Provides protection of connected equipment from power surges on the data lines.

Cord management
Reduces cord clutter.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

Short summary description APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m):
This short summary of the APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m) data-sheet is auto-generated and uses the product title and the first six key specs.

APC PL8VT3-FR, 2500 J, 8 AC outlet(s), 230 V, 50 - 60 Hz, 10 A, Black

Long summary description APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m):
This is an auto-generated long summary of APC PL8VT3-FR surge protector Black 8 AC outlet(s) 230 V 96.1" (2.44 m) based on the first three specs of the first five spec groups.

APC PL8VT3-FR. Surge energy rating: 2500 J, AC outlets quantity: 8 AC outlet(s), Nominal input voltage: 230 V. Product color: Black, EMI/RFI noise filtering: 70 dB, Response time: 1 ms. Cable length: 96.1" (2.44 m), Weight: 2.71 lbs (1.23 kg), Width: 4.8" (122 mm). Package dimensions (WxDxH): 8.5 x 2.01 x 15" (216 x 51 x 381 mm), Package type: Carton. Packaging net weight: 2.91 lbs (1.32 kg)

Power
Surge energy rating *
2500 J
AC outlets quantity *
8 AC outlet(s)
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Nominal current output
10 A
Ports & interfaces
RJ-11 ports quantity
3
Features
Product color *
Black
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
70 dB
Response time
1 ms
On/off switch
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
2.71 lbs (1.23 kg)
Cable length *
96.1" (2.44 m)
Width
4.8" (122 mm)
Weight & dimensions
Depth
1.65" (42 mm)
Height
14.6" (372 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Packaging data
Packaging net weight
2.91 lbs (1.32 kg)
Package dimensions (WxDxH)
8.5 x 2.01 x 15" (216 x 51 x 381 mm)
Package type
Carton
Other features
Telephone line protection
Yes
Audio/video line protection
Yes
Network line protection
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)