location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PH 9102 rack accessory Castor wheels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile guide kit for PHASAK UPS - PH 9102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH 9102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922048359
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 13:41:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PH 9102 rack accessory Castor wheels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Weight Distribution: Helps evenly distribute the weight of the UPS within the rack cabinet, improving stability and preventing imbalances
  • - Facilitates Movement: The sliding rails enable easier movement of the UPS, simplifying installation and maintenance processes
  • - Model Compatibility: Valid for PHASAK Online UPS models PH 9315, PH 9330, PH 9360, and PH 9301
  • - Easy Installation: Installs easily in the rack, providing a practical solution to optimize space and organization
Guarantee: 3 years
Long product name Phasak PH 9102 rack accessory Castor wheels :
The short editorial description of Phasak PH 9102 rack accessory Castor wheels

Mobile guide kit for PHASAK UPS - PH 9102
More>>>
Short summary description Phasak PH 9102 rack accessory Castor wheels:
This short summary of the Phasak PH 9102 rack accessory Castor wheels data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PH 9102, Castor wheels, Black, AC, 220 V, Type F

Long summary description Phasak PH 9102 rack accessory Castor wheels:
This is an auto-generated long summary of Phasak PH 9102 rack accessory Castor wheels based on the first three specs of the first five spec groups.

Phasak PH 9102. Type: Castor wheels, Product color: Black. Power source: AC, Input voltage: 220 V, Power plug type: Type F

Brand Image Article code product Stock Price from
Phasak

Phasak PHC 9090 rack accessory Rack leg
(show image)
PHC 9090 Kit of 4 feet for 19" Rack - PHC 9090 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 9085 rack accessory Castor wheels
(show image)
PHC 9085 Set of 4 wheels (2 with brakes) for 19" Rack - PHC 9085 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5656 rack accessory Cooling fan
(show image)
PHC 5656 Cooling Set x6 PHASAK 120 mm fans with 1U thermostat - PHC 5656 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5654 rack accessory Cooling fan
(show image)
PHC 5654 Cooling Set x4 PHASAK 120 mm fans with 1U thermostat - PHC 5654 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5652 rack accessory Cooling fan
(show image)
PHC 5652 Cooling Set x2 PHASAK 120 mm fans with 1U thermostat - PHC 5652 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5645 rack accessory Cooling fan
(show image)
PHC 5645 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5642 rack accessory Cooling fan
(show image)
PHC 5642 Cooling Set x2 PHASAK 120 mm fans - PHC 5642 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5644 rack accessory Cooling fan
(show image)
PHC 5644 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)