location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHC 9090 rack accessory Rack leg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit of 4 feet for 19" Rack - PHC 9090
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 9090
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922044313
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 13:41:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PHC 9090 rack accessory Rack leg
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Elevation Support: Designed to elevate racks, providing better ventilation and facilitating cable management at the bottom of the cabinet
  • - PHASAK Rack Compatibility: Specifically designed for PHASAK cabinets, ensuring a perfect fit and seamless installation
  • - Four Sets of Feet: The kit includes four sets of feet for stable and even elevation of the rack
  • - Screws Included: The necessary screws are provided for a secure and hassle-free installation
Guarantee: 3 years
Long product name Phasak PHC 9090 rack accessory Rack leg :
The short editorial description of Phasak PHC 9090 rack accessory Rack leg

Kit of 4 feet for 19" Rack - PHC 9090
More>>>
Short summary description Phasak PHC 9090 rack accessory Rack leg:
This short summary of the Phasak PHC 9090 rack accessory Rack leg data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PHC 9090, Rack leg, Black

Long summary description Phasak PHC 9090 rack accessory Rack leg:
This is an auto-generated long summary of Phasak PHC 9090 rack accessory Rack leg based on the first three specs of the first five spec groups.

Phasak PHC 9090. Type: Rack leg, Product color: Black

Brand Image Article code product Stock Price from
Phasak

Phasak PH 9102 rack accessory Castor wheels
(show image)
PH 9102 Mobile guide kit for PHASAK UPS - PH 9102 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 9085 rack accessory Castor wheels
(show image)
PHC 9085 Set of 4 wheels (2 with brakes) for 19" Rack - PHC 9085 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5656 rack accessory Cooling fan
(show image)
PHC 5656 Cooling Set x6 PHASAK 120 mm fans with 1U thermostat - PHC 5656 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5654 rack accessory Cooling fan
(show image)
PHC 5654 Cooling Set x4 PHASAK 120 mm fans with 1U thermostat - PHC 5654 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5652 rack accessory Cooling fan
(show image)
PHC 5652 Cooling Set x2 PHASAK 120 mm fans with 1U thermostat - PHC 5652 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5645 rack accessory Cooling fan
(show image)
PHC 5645 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5642 rack accessory Cooling fan
(show image)
PHC 5642 Cooling Set x2 PHASAK 120 mm fans - PHC 5642 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5644 rack accessory Cooling fan
(show image)
PHC 5644 Cooling Set x4 PHASAK 120 mm fans - PHC 5644 0.00
(excl. VAT)
0 (incl. VAT)