Phasak PHC 5646 rack accessory Cooling fan

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9529
Info modified on:
09 Nov 2023, 12:50:58
Bullet Points Phasak PHC 5646 rack accessory Cooling fan:
  • - Compact 1U Design: With a height of 1U, this ventilation set doesn't take up much space in the rack cabinet, allowing for efficient equipment organization
  • - Five 120mm Fans: Equipped with five 120mm fans that provide powerful ventilation to maintain an optimal temperature in the equipment
  • - Sleek Black Color: The black finish of the set seamlessly integrates into the aesthetics of the rack cabinet and other equipment
  • - Easy Installation: Supplied with all necessary accessories for quick and straightforward installation in standard rack cabinets
  • - Energy Efficiency: The fans are designed to deliver high performance with energy-efficient power consumption, contributing to energy savings
Guarantee:
3 years
Long product name Phasak PHC 5646 rack accessory Cooling fan:

Cooling Set x6 PHASAK 120 mm fans - PHC 5646

Short summary description Phasak PHC 5646 rack accessory Cooling fan:

Phasak PHC 5646, Cooling fan, Black, 6 fan(s), 4.72" (12 cm), AC, 220 V

Long summary description Phasak PHC 5646 rack accessory Cooling fan:

Phasak PHC 5646. Type: Cooling fan, Product color: Black, Number of fans: 6 fan(s). Power source: AC, Input voltage: 220 V, Power plug type: Type F

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.