location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDRMAC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDRMAC-100UKS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management
Long product name NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The short editorial description of NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

WNDRMAC - 5x RJ45, 802.11 a/b/g/n
More>>>
NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
The official marketing text of NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White as supplied by the manufacturer

The NETGEAR Wireless Extreme for Mac computer and PCs (WNDRMAC) is an N600 wireless dual band gigabit router ideally suited for high-performance wireless Internet access and sharing. The Wireless Extreme router is DLNA-certified for fast multimedia streaming to home theater devices and great for high-speed multiplayer online gaming. With the Simultaneous Dual Band feature, the router delivers the ultimate in flexibility and performance by providing two independent, dedicated networks. The router features ReadySHARE® USB storage access for easy sharing a USB hard drive with Macs and PCs and ReadyShare Printer for printing to a connected USB printer wirelessly

- Compatible with Mac and PC computers - Enjoy true compatibility with any Mac and PC computer
- Simultaneous Dual Band - Offers twice the bandwidth with better connection and less interference
- Fast multimedia streaming - Delivers Wireless-N speed and performance for streaming video, multiplayer online gaming and simultaneous downloads
- Live Parental Controls - Centralized parental control for all of your connected devices
- DLNA-certified - Stream media to DLNA-certified HDTVs, Blu-ray players
- and game consoles

Short summary description NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDRMAC, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White

Long summary description NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

NETGEAR WNDRMAC. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPS. Product color: White. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
No
4G
No
DSL features
Internal modem
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Security
Security algorithms
WPS
Design
Product color
White
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
LAN (RJ-45)
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
8.78" (223 mm)
Depth
6.02" (153 mm)
Height
1.22" (31 mm)
Weight
17.6 oz (500 g)
Other features
Mobile network connection
No
WLAN data transfer rates supported
300 Mbit/s
Frequency range
2.4 - 5 GHz
USB ports quantity
1
Compatible operating systems
Windows 7, Vista, XP 2000; Mac OS; UNIX; Linux
Dimensions (WxDxH)
8.78 x 6.02 x 1.22" (223 x 153 x 31 mm)
Maximum data transfer rate
1 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-19 03:47:17
Uk has collected 4 expert reviews for NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcworld.co.nz
Updated:
2014-10-19 03:47:15
Netgear’s naming scheme uses the first letter of each feature built into the router. This can make product names such as WNDRMACv2 confusing but underneath the acronym is a pretty solid Wi-Fi router.To start with, the WNDRMACv2 ticks all the right boxe...
Bottom line Quick and Mac-friendly, the WNDRMACv2 won't disappoint if you can find it for a good price.Rating:4/...
80%
geekzone.co.nz
Updated:
2014-10-19 03:47:16
One of the most important pieces of hardware in anyone's network is probably the router, that box that sits between your devices and the modem, making sure outgoing packets leave your network quickly and incoming packets are correctly forwarded to thei...
0%
Brand Image Article code product Stock Price from
NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8000-100PES Nighthawk X6 AC3200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)