Samsung logo

Samsung Galaxy Tab A9+ 5G LTE-TDD & LTE-FDD 128 GB 11" 8 GB Wi-Fi 5 (802.11ac) Graphite

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83224
Info modified on:
04 Jun 2024, 11:04:39
Bullet Points Samsung Galaxy Tab A9+ 5G LTE-TDD & LTE-FDD 128 GB 11" 8 GB Wi-Fi 5 (802.11ac) Graphite:
  • - 11" display with smooth 90Hz refresh rate
  • - Thin and light design
  • - Quad speakers with Dolby Atmos
Long product name Samsung Galaxy Tab A9+ 5G LTE-TDD & LTE-FDD 128 GB 11" 8 GB Wi-Fi 5 (802.11ac) Graphite:

SM-X216BZAEEUB

Samsung Galaxy Tab A9+ 5G LTE-TDD & LTE-FDD 128 GB 11" 8 GB Wi-Fi 5 (802.11ac) Graphite:

Classic and contemporary
Stylish with a touch of cool, the Galaxy Tab A9 and Tab A9+ features a sleek design and a smooth metal body. Enjoy Samsungs signature tablet design in Graphite, Silver and Navy with each hue highlighting effortless charm.

Expansive, bright visuals with smooth motion
Experience the joy of entertainment on the large, bright display. Galaxy Tab A9+'s high screen refresh rate lets you immerse in the visuals with smooth and fluid motion. Even when you are out in the sun, step into the captivating world of your favorite content.

Store more of what you love
Galaxy Tab A9 and Tab A9+ come with up to 8GB of RAM memory, ensuring less lag while you multi-task. Plus, the built-in 128GB storage saves all your hi-res videos, photos and files. You can expand the storage with a microSD card — up to 1TB. Store more of what you love and delete less.

Stream, play, browse faster with 5G
Experience the power of hyper-fast 5G connectivity on Galaxy Tab A9+. Seamlessly connect to the online world so you can do more, faster. Enjoy a lag-free experience while streaming content, downloading large files and more.

Split the screen into three. Multiply your productivity
Conquer multiple tasks at once. With Galaxy Tab A9+, you can sketch out architectural plans and choose captivating visuals and video chat — up to three apps all on one screen without ever closing a window.

Surround yourself with rich audio
Take a deep dive into a rich soundscape with speakers that provide an enveloping audio experience. Whether you're enjoying a movie or music, Galaxy Tab A9+ lets you fully engage in 3D sound with stunning clarity and depth.

Secure your peace of mind
Keep your information safe and sound. Store important data in the Secure Folder and monitor the overall security status of your device on the Privacy Dashboard. Make the most of your Samsung Galaxy experience, worry-free of security issues.

Quick Share at hyperspeed
Quick Share
Sharing your photos, videos and documents is fast and easy with Quick Share. Just a few taps and you can instantly send files from your Galaxy phone, Tab or Book to other nearby Galaxy devices — even to multiple devices. Want to send a file to a non-Galaxy device? It's as easy as sending a link.

Never lose track
Continue Apps on other devices
Pick up right where you left off, whenever you need. By simply being signed in to the same Samsung account, you can get back to your notes or internet search without starting all over again while freely switching between your two devices.

Expand your horizons
Copy & Paste
Produce, deliver, and achieve beyond borders by seamlessly copying and pasting across devices. Whether you're creating a mood board or putting information into PowerPoint slides, your productivity and creative energy will flow more freely and efficiently.

Pair up without a hold up
Auto Sync
Let time-consuming manual pairing of your favorite devices be a thing of the past. From your laptop and earbuds to Galaxy Watch, you'll see all the devices that have been paired with your Samsung Galaxy phone automatically appear in your Galaxy Tab A9 or Tab A9+'s Bluetooth device list.

Short summary description Samsung Galaxy Tab A9+ 5G LTE-TDD & LTE-FDD 128 GB 11" 8 GB Wi-Fi 5 (802.11ac) Graphite:

Samsung Galaxy Tab A9+, 11", 1920 x 1200 pixels, 128 GB, 8 GB, 1.8 GHz, Graphite

Long summary description Samsung Galaxy Tab A9+ 5G LTE-TDD & LTE-FDD 128 GB 11" 8 GB Wi-Fi 5 (802.11ac) Graphite:

Samsung Galaxy Tab A9+. Display diagonal: 11", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.8 GHz. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 17.3 oz (491 g). Product color: Graphite

Reasons to buy
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.