location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELP-IU03

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactive Unit ELPiU03
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H482020
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:23:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELP-IU03 :
The short editorial description of Epson ELP-IU03

Interactive Unit ELP-iU03
More>>>
Epson ELP-IU03:
The official marketing text of Epson ELP-IU03 as supplied by the manufacturer

Attach the optional Epson ELP-IU03 interactive module to a compatible projectors1 to captivate the class with interactive presentations. The module works with the projector to make any surface interactive - no screen required. Notes or additions can be created and saved with the included digital pen.

Short summary description Epson ELP-IU03:
This short summary of the Epson ELP-IU03 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELP-IU03, Epson EB-420/425/430/435, 9.06" (230 mm), 11.8" (300 mm), 4.13" (105 mm), 2.65 lbs (1.2 kg), 1 pc(s)

Long summary description Epson ELP-IU03:
This is an auto-generated long summary of Epson ELP-IU03 based on the first three specs of the first five spec groups.

Epson ELP-IU03. Compatibility: Epson EB-420/425/430/435. Package width: 9.06" (230 mm), Package depth: 11.8" (300 mm), Package height: 4.13" (105 mm). Quantity per pack: 1 pc(s)

Features
Compatibility
Epson EB-420/425/430/435
Weight & dimensions
Package width
9.06" (230 mm)
Package depth
11.8" (300 mm)
Package height
4.13" (105 mm)
Weight & dimensions
Package weight
2.65 lbs (1.2 kg)
Technical details
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)