location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-550TX
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
Guarantee: 2 years
Long product name D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s :
The short editorial description of D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s

PCI Bus 10/100Mbps Fast Ethernet adapter with DMI
More>>>
D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s:
The official marketing text of D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s as supplied by the manufacturer

PCI Bus 10/100Mbps Fast Ethernet adapter with DMI
The D-Link DFE-550TX is a manageable 10/100MB Dual Speed Ethernet PCI Network Interface Card with Wake-On-LAN (WOL). The DFE-550TX provides an industry standard interface for a desktop computer to access an Ethernet, Fast Ethernet, or Dual Speed Network.

The DFE-550TX is fully compliant with IEEE802.3 10Base-T, IEEE 802.3u 100Base-T specifications as well as IEEE 802.3x Flow Control. The MAC controller for the DFE-550TX is D-Link's DL10050B chipset which implements several advanced features.

Aside from the ACPI/WOL (Advanced Configuration Power Management Interface) feature, the DFE-550TX supports IP Multicast packet filtering, PXE (PreBoot execution Environment) Boot ROM, IEEE 802.1p, IEEE 802.1Q, and DMI (Desktop Management Interface).

For standard network functions, the DFE-550TX utilizes plug-and-play feature for easy installation. The DFE-550TX's single RJ-45 connector automatically negotiates to the highest speed at half or full duplex using industry standard NWay auto-negotiation.

With the PCI 32-bit data bus, the DFE-550TX delivers high throughput without using on board memory. Integrated 2Kbyte RxFIFO and 2Kbyte TxFIFO cache buffers synchronize transmissions and buffer data to help prevent packet loss. The DFE-550TX's compliance to PCI 2.2 Bus Specification along with its integrated FIFO buffers lower overall CPU utilization.

Furthermore, the DFE-550TX uses chip-level address filtering when implementing IP Multicasting. As multicast data such as stock quotes, video and audio conferencing, and database replication becomes more prevalent in the network, IP multicasting will help alleviate the need to maintain parallel networks for voice, video, and data. By examining multicast packets, the DFE-550TX conserves CPU utilization while accepting only the packets intended for the host's Multicast group.

The DFE-550TX's compliance to IEEE 802.1p Priority Tagging ensures that time-critical data arrives on time by using tagging to define the data packet's priority. Whereas, compliance to IEEE 802.1Q improve network performance and security by limiting broadcast and unicast (node to node) traffic within a single VLAN. The value-added management features offered by DMI allow remote troubleshooting and higher quality management of computers equipped with the DFE-550TX.

Finally, the DFE-550TX support for PXE Boot ROM as well as RPL (Remote Program Load) enhances the manageability of the client computer. The DFE-550TX ships complete with a WOL cable and drivers for the most popular operating systems including Windows, Netware, and Linux. As with most D-Link networking products, it comes with a lifetime warranty and free support.

Short summary description D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s:
This short summary of the D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging, Wired, PCI, 100 Mbit/s

Long summary description D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s:
This is an auto-generated long summary of D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link Nway 32 Bit PCI Bus Master Adapter. IEEE 802.3x Flow Control, WOL (ACPI, DMI, PXE), 802.1Q VLAN tagging. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Wake-on-LAN ready
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
5.51" (140 mm)
Depth
2.91" (74 mm)
Weight
2.12 oz (60 g)
Other features
Data transfer rate
0.0107 Gbit/s
Brand Image Article code product Stock Price from
D-Link Nway 32 Bit PCI Bus Master Adapter 100 Mbit/s D-Link Nway 32 Bit PCI Bus Master Adapter 100 Mbit/s
(show image)
DFE-530TX Nway 32 Bit PCI Bus Master Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)