location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWS 8-125 CE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0 603 399 B05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140545990
Category:
Also known as a side grinder or disc grinder, this is a handheld power tool used for cutting, grinding and polishing.
Angle Grinders Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg) :
The short editorial description of Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg)

Diamètre du disque:200 mm - Puissance nominale (P1):200 W - Vitesse à vide max.:110000 tr/min - Voltage:220 V - ...
More>>>
Short summary description Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg):
This short summary of the Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch PWS 8-125 CE, 4.41 lbs (2 kg)

Long summary description Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg):
This is an auto-generated long summary of Bosch PWS 8-125 CE angle grinder 800 W 4.41 lbs (2 kg) based on the first three specs of the first five spec groups.

Bosch PWS 8-125 CE. Input power: 800 W, AC input voltage: 230 V. Weight: 4.41 lbs (2 kg)

Power
Input power
800 W
AC input voltage
230 V
Weight & dimensions
Weight *
4.41 lbs (2 kg)