location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deltaco TP-615V networking cable White 590.6" (15 m) Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deltaco Check ‘Deltaco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP-615V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP-615V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7340004620365
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Deltaco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deltaco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2022 11:26:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Deltaco TP-615V networking cable White 590.6" (15 m) Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 590.6" (15 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6
  • - 1024 Mbit/s
  • - White
More>>>
Short summary description Deltaco TP-615V networking cable White 590.6" (15 m) Cat6:
This short summary of the Deltaco TP-615V networking cable White 590.6" (15 m) Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

Deltaco TP-615V, 590.6" (15 m), Cat6, RJ-45, RJ-45, White

Long summary description Deltaco TP-615V networking cable White 590.6" (15 m) Cat6:
This is an auto-generated long summary of Deltaco TP-615V networking cable White 590.6" (15 m) Cat6 based on the first three specs of the first five spec groups.

Deltaco TP-615V. Cable length: 590.6" (15 m), Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1024 Mbit/s, Product color: White

Brand Image Article code product Stock Price from
Deltaco

Deltaco TP-615S networking cable Black 590.6" (15 m) Cat6
(show image)
TP-615S TP-615S 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco TP-615H networking cable Gray 590.6" (15 m) Cat6
(show image)
TP-615H TP-615H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)