location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 930, UK_HK_SG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930-25-509-102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991013641 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 22:02:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Softphone connectivity enables you to take calls from softphones around the office
  • - Noise-cancelling microphone and HD Voice deliver better customer conversations
  • - All-day use around the office, with 8 hours of battery time and up to 120 metres of range
  • - Optimised for use with all leading UC platforms
  • - Easy to deploy and manage. Pre-charged base enables you to make calls straight away
  • - Simple desk phone connectivity for an ideal first wireless headset
  • - Noise cancelling microphone and HD voice deliver better customer conversations
  • - All-day use around the office, with 8 hours’ battery time, and up to 120 meters/395 feet range
  • - Optimized for use with all leading desk phones
Long product name Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black :
The short editorial description of Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black

IN
More>>>
Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black:
The official marketing text of Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black as supplied by the manufacturer

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, an all-in-one wireless solution.

Wireless headset series optimised for use with all leading desk phones and softphones. Some variants enable pairing with mobile devices, desk phones and softphones.

Short summary description Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black:
This short summary of the Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 930-25-509-102, Wired & Wireless, Office/Call center, 150 - 7000 Hz, 1.02 oz (29 g), Headset, Black

Long summary description Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black:
This is an auto-generated long summary of Jabra 930-25-509-102 headphones/headset Wired & Wireless Head-band Office/Call center Mini-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 930-25-509-102. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 4724.4" (120 m). Weight: 1.02 oz (29 g). Product color: Black

Wireless headset range

Bring your conversation to the coffee machine, colleague or private room. The Jabra PRO 900 DECT variants give you the wireless freedom to walk and talk at up to 120 metres of range (or 100 metres for Bluetooth variants).

World-class sound

Lifelike conversations require great, ambient-noise reducing speakers and a noise-cancelling microphone that also avoids air shocks. With Jabra PRO 900, you can get both – and choose between a range of mono and duo variants.

Easy to use with all-day battery

The Jabra PRO 900 is easy to set up and get started. Each headset comes with a pre-connected charging base so you can make calls straight away. With up to 12 hours of battery time, you’ll never have to worry about running out.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
No
HD voice
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
Mini-USB
Bluetooth
Yes
Frequency band
6.8 GHz
Wireless range
4724.4" (120 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
91 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station dimensions (W x D x H)
2.99 x 4.65 x 1.14" (76 x 118 x 29 mm)
Base station weight
5.82 oz (165 g)
Battery
Rechargeable battery
Yes
Battery
Talk time
8 h
Battery charge indicator
Yes
Battery recharge time
3 h
Standby time
36 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
1.97" (50 mm)
Depth
5.16" (131 mm)
Height
0.709" (18 mm)
Weight
1.02 oz (29 g)
Packaging data
Package width
5.45" (138.5 mm)
Package depth
7.28" (185 mm)
Package height
2.66" (67.5 mm)
Package type
Box
Packaging content
Charger
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Technical details
Removable head-band
Yes
Other features
Voice guidance
Yes
Call management
Yes
Multi handset capability
4
Type
DECT telephone handset
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 14:29:56
Uk has collected 1 expert review for Jabra PRO 930, UK_HK_SG but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black
(show image)
14401-16 14401-16 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black
(show image)
14401-17 Jabra Pro 900 Replacement Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-08 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-08 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-08 Jabra Pro 900 Replacement Headset Mono 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 7 distributor(s)