DELL logo

DELL AC774043 memory module 32 GB 1 x 32 GB DDR5 5600 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58873
Info modified on:
09 Sept 2024, 14:26:26
Guarantee:
Lifetime Limited Warranty
Long product name DELL AC774043 memory module 32 GB 1 x 32 GB DDR5 5600 MHz:

32 GB - 2Rx8 DDR5 UDIMM 5600 MT/s

Short summary description DELL AC774043 memory module 32 GB 1 x 32 GB DDR5 5600 MHz:

DELL AC774043, 32 GB, 1 x 32 GB, DDR5, 5600 MHz, 288-pin DIMM

Long summary description DELL AC774043 memory module 32 GB 1 x 32 GB DDR5 5600 MHz:

DELL AC774043. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz, Memory form factor: 288-pin DIMM

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL AC774043 memory module 32 GB 1 x 32 GB DDR5 5600 MHz AC774043:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.