location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC774052
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC774052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184878668
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop 32 GB DDR5 5600 MHz
  • - 262-pin SO-DIMM 1 x 32 GB
  • - 1.1 V
  • - ECC
Guarantee: Lifetime Limited Warranty
Long product name DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC :
The short editorial description of DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC

32 GB - 2Rx8 DDR5 SODIMM 5600 MT/s ECC
More>>>
Short summary description DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC:
This short summary of the DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AC774052, 32 GB, 1 x 32 GB, DDR5, 5600 MHz, 262-pin SO-DIMM

Long summary description DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC:
This is an auto-generated long summary of DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC based on the first three specs of the first five spec groups.

DELL AC774052. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz, Memory form factor: 262-pin SO-DIMM, ECC

Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
32 GB
Memory layout (modules x size) *
1 x 32 GB
Internal memory type *
DDR5
Memory clock speed *
5600 MHz
Features
Component for *
Laptop
Memory form factor *
262-pin SO-DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.1 V
Compatible products
Precision 7680 Precision 7780
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer DELL AC774052 memory module 32 GB 1 x 32 GB DDR5 5600 MHz ECC:
Disclaimer

Actual configuration might differ from illustration