location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL3024
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL3024-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116451877 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:44:54
The date of the most recent change of the data-sheet in Icecat's system
Dell Wireless Headset - WL3024 User’s Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wireless Headset - WL3024 Quick Start Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wireless Headset Ear Cushions - HE424 Replacement Guide (9.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 5.3 1181.1" (30 m)
  • - Supraaural 20 - 20000 Hz 119 dB
  • - Microphone type: Boom -45 dB
  • - Built-in battery 500 mAh
Guarantee: 3 Years
Long product name DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black :
The short editorial description of DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black

20Hz - 20kHz, 28mm, 119dB, 41Hrs, Bluetooth 5.3 (30m), USB-C, 182g
More>>>
DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
The official marketing text of DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black as supplied by the manufacturer

Experience clear communication with this wireless AI-based noise cancellation headset, designed with a focus on productivity and comfort for all-day conferencing.

Short summary description DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
This short summary of the DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WL3024, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 6.42 oz (182 g), Headset, Black

Long summary description DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
This is an auto-generated long summary of DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

DELL WL3024. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 1181.1" (30 m). Cable length: 59.1" (1.5 m). Weight: 6.42 oz (182 g). Product color: Black

AI-based noise cancellation microphone
AI-based noise cancellation microphone

With an Artificial Intelligence (AI) processing model, environmental noise cancellation is more intelligent, reliable and accurate at distinguishing human voices vs. surrounding noises.

Control at your fingertips
Control at your fingertips

The headset is equipped with call control buttons on the ear cups and a rotatable boom microphone that can be worn on either the left or right side. Flip the mic up to mute or flip it down to unmute and answer calls.

Effortless connectivity
Effortless connectivity

Easy charging
Enjoy up to 41 hours of listening time on a full charge.

Seamless collaboration
This headset is certified for Microsoft Teams (Open Office) and Zoom, and it's compatible with leading UC platforms.

Multi-link connectivity
Connect up to eight devices, and pair up to two simultaneously.

Designed for ease of use
Designed for ease of use

The adjustable headband and replaceable leatherette memory foam ear cushions enable all day productivity and comfort while conferencing. Pair the wireless audio receiver via a USB-C or USB-A port to get started.

Dell Pair
Dell Pair

Your headset is detected automatically and paired with only one click using Dell Pair - a simple and secure way to connect your headset to your PC.

Personalise your settings
Personalise your settings

Dell Peripheral Manager allows the user to make changes to the audio and device settings with additional customisation such as Audio Mode, Microphone Noise Cancellation Mode, Sidetone, Audio Output Preset, Busy Light, Battery Indicator and more.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
59.1" (1.5 m)
Detachable cable
Yes
LED indicators
Yes
BeamForming
Yes
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
1181.1" (30 m)
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
119 dB
Driver unit
1.1" (2.8 cm)
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone sensitivity
-45 dB
Microphone
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
500 mAh
Continuous audio playback time
41 h
Talk time
26 h
Battery recharge time
2 h
Fast charging
Yes
Charging source
USB
System requirements
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
2.66" (67.5 mm)
Depth
7.5" (190.5 mm)
Height
7.15" (181.7 mm)
Weight
6.42 oz (182 g)
Packaging content
Audio adapters included
USB
Cables included
USB Type-C to USB Type-C
Pouch
Yes
Supplier features
Material
Leatherette, Memory foam, Plastic
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:
Disclaimer

Actual configuration might differ from illustration