Mediatek Helio G88, 4GB LPDDR4x-SDRAM, 128GB eMMC, 27.9 cm (11") WUXGA 1920 x 1200 IPS, AMD Mali-G52 MC2, WLAN, Bluetooth, Not supported, 8MP/8MP, Android 13
Lenovo Tab M11, 11", 1920 x 1200 pixels, 128 GB, 4 GB, Android 13, Gray
Lenovo Tab M11. Display diagonal: 11", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio G88. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.4 oz (465 g). Operating system installed: Android 13. Product color: Gray